Overview of Product 129467-HMC820LP6CE from Analog Devices Inc.
The HMC820LP6CE is a highly integrated, high-performance frequency synthesizer from Analog Devices Inc., designed to meet the demanding requirements of modern communication systems. This product features a fractional-N Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO), offering designers a compact and efficient solution for generating precise and stable frequencies required in various applications including wireless infrastructure, broadband, aerospace, and defense systems.
Key Features
- Fractional-N Frequency Synthesizer: The device employs a fractional divider, allowing for fine frequency resolution and enabling the synthesis of arbitrary frequencies within its range.
- Integrated VCO: The on-chip VCO simplifies the design process by reducing the number of external components needed, thus saving board space and potentially reducing the overall system cost.
- Wide Frequency Range: The VCO operates over a wide frequency range, making it suitable for a variety of applications that require different operating frequencies.
- Low Phase Noise Performance: The HMC820LP6CE is designed to provide low phase noise characteristics, which is critical for high-performance communication systems where signal integrity is paramount.
- Programmable Dividers: The PLL includes programmable dividers that offer flexibility in setting the output frequency and achieving the desired frequency plan.
- Fast Locking Time: The device is capable of achieving fast lock times, which is beneficial for applications that require quick frequency hopping or rapid system start-up.
Technical Specifications
- Supply Voltage: 3.3V to 5.0V
- Output Frequency Range: VCO frequency dependent
- Phase Noise: Excellent performance across the VCO range
- Package: 6x6mm QFN package for optimal thermal performance
The HMC820LP6CE is an example of Analog Devices Inc.'s commitment to providing innovative solutions for complex frequency generation challenges. By integrating multiple functions into a single device, the HMC820LP6CE reduces the need for additional components, streamlines the design process, and helps engineers achieve a faster time-to-market with their products.