EN
  • EN
  • DE

BCR25FM-14LJ#BB0

Part No BCR25FM-14LJ#BB0
Manufacturer Renesas Electronics America
Catalog Triacs
Description TRIAC 700V 25A TO-220FP / TRIAC 800V 25A(RMS) 250A 3-Pin(3+Tab) TO-220FP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Tube
Triac Type Standard
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220FP
Win Source Part Number 769801-BCR25FM-14LJ#BB0
Popularity Medium
Supply and Demand Status Limited
Family Name BCR25FM-14LJ
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BCR25FM-14LJ#BB0 CAD Model

Description

The BCR25FM-14LJ#BB0 is a triac manufactured by Renesas Electronics America. As a three-terminal AC switch, the triac is activated by a current pulse applied to its gate terminal, enabling it to control AC power to a connected load. Common applications include light dimmers, motor speed controls, and solid-state relays. This specific model belongs to the BCR series, recognized for its robust characteristics and wide range of uses in AC power control systems.

Applications

  • Light dimmers: Used in both residential and commercial lighting systems to control light intensity.
  • Motor speed controls: Incorporated into various appliances and industrial machinery to regulate the speed of AC motors.
  • Solid-state relays (SSRs): Serves as the switching component in SSRs, controlling AC loads in automated systems.
  • Heater controls: Employed in electric heaters and temperature control systems to regulate heat output.
  • AC power switching: Versatile AC power switching for diverse electronic devices and systems.

Features

  • High blocking voltage: Capable of withstanding high voltage in the off-state, providing enhanced safety and reliability.
  • Low on-state voltage: Minimizes power dissipation during conduction, resulting in improved energy efficiency.
  • High surge current capability: Able to handle substantial current surges without sustaining damage, ensuring dependable performance under variable conditions.
  • Sensitive gate triggering: Triggered by a small gate current, which simplifies integration with control circuits.
  • Insulated type: Offers electrical isolation between terminals and the mounting base for superior safety.

Benefits

  • Accurate AC power control: Facilitates precise control of AC power delivered to the load.
  • Consistent and reliable switching: Delivers consistent and reliable switching performance across various operating conditions.
  • Simplified circuit integration: Easily incorporated into diverse circuit designs due to its sensitive gate triggering mechanism.
  • Minimized power losses: Low on-state voltage reduces power dissipation, leading to increased energy efficiency.
  • Improved operational safety: High blocking voltage and surge current capability ensure safer operation.

Additional Details

The BCR25FM-14LJ#BB0 generally features a blocking voltage rating of 700V and an on-state current rating of 25A. Its gate trigger current is typically in the milliampere range, making it compatible with a broad range of low-power control circuits. The 'LJ' likely denotes a specific lead forming or package type, and '#BB0' is a manufacturing or production code. This triac is commonly found in a TO-220 insulated package.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
TRIAC SENS GATE 600V 0.8A TO92-3
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO252
Lowest to $2.3731
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Triac Low Power Use / TRIAC 600V 2A(RMS) 10A 3-Pin(3+Tab) TO-220F
Need more? Email Us
STMicroelectronics
TRIAC INT TRIGGER 500V TO220AB
Lowest to $1.2007
Renesas Electronics America
Need more? Email Us
Mitsubishi
Need more? Email Us
Mitsubishi
LOW POWER USE INSULATED TYPE, PLANAR PASSIVATION TYPE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess