EN
  • EN
  • DE

UPD70F3425GJ(A)-GAE

Part No UPD70F3425GJ(A)-GAE
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841722-UPD70F3425GJ(A)-GAE
Ultra Librarian 3D Model Ultra Librarian UPD70F3425GJ(A)-GAE CAD Model

Description

The UPD70F3425GJ(A)-GAE is a microcontroller manufactured by Renesas Electronics America. Given the part number, it is likely part of the Renesas 78K family of microcontrollers, or a similar architecture designed for embedded control applications. These microcontrollers are typically characterized by their low power consumption and integration of various peripherals suitable for controlling a wide range of devices. While the precise specifications require the Renesas datasheet for this specific part, a general description of the applications, features, and benefits common to such microcontrollers can be provided.

Applications

  • Motor Control: Precise control of AC and DC motors in appliances, industrial equipment, and robotics.
  • Lighting Control: Management of LED lighting systems, including dimming and color mixing.
  • Security Systems: Embedded in alarm systems and access control devices for sensing and processing data.
  • Smart Meters: Used in energy meters for measuring and transmitting energy consumption data.
  • Industrial Automation: Integration within programmable logic controllers (PLCs) and other industrial control systems.

Features

  • ADC (Analog-to-Digital Converter): Converts analog signals from sensors into digital data for processing.
  • Timers and Counters: Provide precise timing and counting capabilities for control and measurement tasks.
  • Serial Communication Interfaces (UART, SPI, I2C): Enables communication with other devices, such as sensors, displays, and memory chips.
  • PWM (Pulse Width Modulation): Generates PWM signals for controlling motor speed, LED brightness, and other analog functions.
  • Low Power Modes: Offers various power-saving modes to minimize energy consumption in battery-powered applications.

Benefits

  • Efficient Performance: Optimized architecture provides a balance of processing power and energy efficiency.
  • Flexible Connectivity: Serial interfaces enable easy integration with a variety of external devices and systems.
  • Compact Size: Small package options allow for integration into space-constrained applications.
  • Robust Operation: Designed to withstand harsh environmental conditions and ensure reliable operation.
  • Reduced Development Time: Comprehensive development tools and software libraries simplify the design process.

For the specific technical details of the UPD70F3425GJ(A)-GAE, including memory capacity, clock speed, and the exact configuration of its peripherals, it is essential to consult the official Renesas product datasheet. This document will provide the necessary information for designing this microcontroller into a system.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess