EN
  • EN
  • DE

125932-HMC675LP3E

Part No 125932-HMC675LP3E
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description HMC675LP3E Comparator Evaluation Board / EVAL BOARD HMC675LP3E
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Comparator, Single
Embedded No
Utilized IC / Part HMC675LP3E
Supplied Contents Board(s)
Win Source Part Number 787823-125932-HMC675LP3E
Popularity Medium
Supply and Demand Status Balance
Family Name 125932-HMC675LP3E
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 125932-HMC675LP3E CAD Model

Description

Analog Devices Inc. Product Overview: HMC675LP3E

The HMC675LP3E, a high-performance component from Analog Devices Inc., is a cutting-edge digital attenuator that offers a versatile range of applications in RF and microwave signal chains. Designed to deliver precision attenuation with a wide bandwidth, this device is an ideal solution for engineers looking to control signal levels in various communication systems.

Key Features

  • Frequency Range: The HMC675LP3E operates over a broad frequency range, making it suitable for diverse applications, including cellular infrastructure, broadband wireless access, and test equipment.
  • Attenuation Range: With a fine attenuation resolution, this digital attenuator allows for precise control over signal levels, which is critical for optimizing system performance.
  • High Linearity: The device exhibits excellent linearity, which ensures minimal distortion in the signal path, a pivotal attribute for maintaining signal integrity.
  • Single Positive Control Line: Its design includes a single positive control line per bit, simplifying the interface and reducing the complexity of the control circuitry.
  • Compact Package: Encased in a 3x3 mm QFN package, the HMC675LP3E is designed for space-constrained applications, providing robust performance without sacrificing board space.

Applications

The versatility of the HMC675LP3E extends to a variety of applications, including but not limited to:

  • Wireless Infrastructure
  • RF/Microwave Communication Systems
  • Military and Space
  • Test and Measurement Equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC675LP3E is no exception. This product is manufactured to meet the highest industry standards, ensuring reliable performance in the most demanding environments. Whether integrating into commercial communication systems or rugged military hardware, the HMC675LP3E stands as a testament to Analog Devices' dedication to excellence.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support for further assistance with the HMC675LP3E digital attenuator.

You May Also Be Interested in

Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess