EN
  • EN
  • DE

ADSP-BF512KSWZ-4

Part No ADSP-BF512KSWZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 16bit/32bit 400MHz 176-Pin LQFP EP Tray / IC DSP 16/32B 400MHZ LP 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 176-LQFP-EP (24x24)
Win Source Part Number 133740-ADSP-BF512KSWZ-4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP-BF512
Introduction Date November 23, 2005
ECCN 3A991.a.2
Country of Origin China
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADSP-BF512KSWZ-4 CAD Model

Description

ADSP-BF512KSWZ-4 Image

The ADSP-BF512KSWZ-4 from Analog Devices Inc. is a cutting-edge digital signal processor that incorporates the power and flexibility of Blackfin® technology. It is designed to deliver exceptional performance in demanding applications such as audio, video, and image processing, as well as industrial instrumentation and automotive electronics.

Key Features:

  • High-Performance Signal Processing: With a core clock speed of 400MHz, the ADSP-BF512KSWZ-4 is capable of executing up to 800 MMACS (Million Multiply-Accumulates per Second), making it ideal for high-speed signal processing tasks.
  • Memory Capacity: This DSP is equipped with 116KB of on-chip memory, which includes 32KB of L1 instruction memory, 32KB of L1 data memory, and 52KB of L2 SRAM, providing ample space for complex algorithms and buffer storage.
  • Power Efficiency: The processor is tailored for power-sensitive applications with dynamic power management options and a low operating voltage that ranges from 0.75V to 1.30V, helping to reduce power consumption in embedded designs.
  • Peripheral Set: A comprehensive set of peripherals supports a wide range of interfaces, including UART, SPI, SPORT, CAN, and more, facilitating easy integration into various system architectures.
  • Package and Temperature Range: Housed in a 176-lead LQFP package, the ADSP-BF512KSWZ-4 is designed to operate reliably in industrial temperature ranges from -40°C to +85°C.

Applications:

  • Audio and Video Processing
  • Image Processing
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Imaging Devices
  • Communication Infrastructure

The ADSP-BF512KSWZ-4 stands out as a robust and versatile digital signal processor that offers the perfect blend of performance and power efficiency. Analog Devices Inc. has engineered this DSP to be a reliable solution for engineers and developers looking to push the boundaries of digital signal processing in their products.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6857 $65.0571
7+ $17.7935 $124.5545
11+ $17.2375 $189.6125
14+ $16.6814 $233.5396
18+ $16.1253 $290.2554
24+ $14.4571 $346.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess