EN
  • EN
  • DE

SE2578L-R

Part No SE2578L-R
Manufacturer Skyworks Solutions Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1037+
Reference case QFN
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 716145-SE2578L-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SE2578L-R CAD Model

Description

The SE2578L-R is a highly integrated front-end module (FEM) designed for Zigbee/802.15.4 and Bluetooth Low Energy (BLE) applications, manufactured by Skyworks Solutions, Inc. It combines a power amplifier (PA), low noise amplifier (LNA), and transmit/receive switch in a single compact package. This module is optimized for efficient and reliable wireless communication in the 2.4 GHz ISM band.

Applications

  • Smart Home Devices
  • Internet of Things (IoT) Devices
  • Wireless Sensor Networks
  • Bluetooth Low Energy (BLE) Applications
  • Zigbee Applications

Features

  • Integrated PA, LNA, and Switch: Reduces component count and simplifies design.
  • High Output Power: Provides extended range and reliable communication.
  • Low Noise Figure: Improves receiver sensitivity and overall system performance.
  • Low Current Consumption: Extends battery life in portable devices.
  • Compact Package: Minimizes board space requirements.
  • 2.4 GHz Operation: Designed for the 2.4 GHz ISM band, compatible with Zigbee and BLE standards.

Benefits

  • Simplified Design: Integrated functionality reduces the complexity of RF front-end design.
  • Extended Range: High output power enables longer communication distances.
  • Improved Sensitivity: Low noise figure enhances receiver performance, even in noisy environments.
  • Longer Battery Life: Low current consumption maximizes battery life in portable applications.
  • Reduced Board Space: Compact package allows for smaller and more integrated product designs.

Additional Details

The SE2578L-R operates in the 2.4 GHz ISM band, which is widely used for Zigbee and Bluetooth Low Energy (BLE) communications. The integrated power amplifier (PA) boosts the transmit signal, enabling extended range and reliable communication. The low noise amplifier (LNA) amplifies weak received signals while minimizing noise, improving receiver sensitivity. The transmit/receive switch controls the flow of signals between the transmitter and receiver, ensuring efficient operation. The module is designed to operate with a low supply voltage, typically in the range of 2.0V to 3.6V, making it suitable for battery-powered devices. The compact package minimizes board space requirements, allowing for smaller and more integrated product designs. The SE2578L-R offers a complete front-end solution for Zigbee and BLE applications, providing high performance, low power consumption, and a simplified design.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8967 $58.2855
160+ $0.7357 $117.7120
245+ $0.7128 $174.6360
335+ $0.6898 $231.0830
435+ $0.6668 $290.0580
580+ $0.5978 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess