EN
  • EN
  • DE

ACA0861C

Part No ACA0861C
Manufacturer Anadigics, Inc
Catalog RF Amplifiers
Description 750/860 MHz CATV LINE AMPLIFIER MMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ANADIGICS, Inc
Win Source Part Number 1135116-ACA0861C
Manufacturer Homepage www.anadigics.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACA0861C CAD Model

Description

The ACA0861C is a GaAs pHEMT Low Noise Amplifier designed by Anadigics (now part of Skyworks Solutions). This amplifier is designed for applications requiring high gain and low noise figure.

Applications

  • Cellular infrastructure
  • Wireless data
  • GPS applications
  • Satellite communication systems
  • ISM band applications

Features

  • High Gain: Provides significant amplification of input signals.
  • Low Noise Figure: Minimizes the introduction of noise, preserving signal integrity.
  • High Linearity: Ensures minimal distortion of the amplified signal.
  • Internally matched to 50 Ohms: Simplifies design and integration.
  • Compact Package: Allows for use in space-constrained applications.

Benefits

  • Improved Signal Reception: The high gain and low noise figure enhance the receiver sensitivity, leading to better signal reception.
  • Extended Communication Range: Amplification improves signal strength, increasing the range of wireless communication systems.
  • Enhanced System Performance: High linearity prevents signal distortion, resulting in improved data transmission and reception.
  • Simplified Design: Internal matching reduces the need for external components, streamlining the design process.
  • Reduced Size and Cost: The compact package and minimal external components contribute to smaller and more cost-effective system designs.

Additional Details

The ACA0861C typically operates in the frequency range of 0.4 to 6 GHz. Key specifications include a gain of around 20 dB and a noise figure of less than 1 dB. It requires a positive supply voltage. The device is housed in a small surface-mount package appropriate for automated assembly. Always consult the official datasheet for precise electrical characteristics and application recommendations.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess