EN
  • EN
  • DE

ATS137

Part No ATS137
Manufacturer Anachip Corp
Catalog END - OF - LIFE
Description Single Hall Effect Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1149521-ATS137
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATS137 CAD Model

Description

The ATS137 is a Hall effect latch sensor manufactured by Anachip Corp. Hall effect latch sensors are integrated circuits that respond to magnetic fields. When the magnetic flux density near the sensor exceeds a certain threshold (BOP), the sensor output switches to a low state. The output remains in this low state even if the magnetic field is removed. The output switches back to a high state only when a magnetic field of reverse polarity and sufficient strength (BRP) is applied.

Applications

  • Brushless DC (BLDC) motor commutation: The ATS137 can be used to detect the rotor position in BLDC motors, enabling efficient and precise motor control.
  • Position and speed sensing: It can detect the presence or absence of a magnetic field, enabling position and speed sensing in various applications.
  • Revolution counting: The sensor can count revolutions of a rotating object by detecting the passing of a magnet attached to the object.
  • Contactless switch: The ATS137 can be used as a contactless switch in applications where physical contact is undesirable or impractical.
  • Flow rate sensing: By using a magnet attached to a rotating impeller, the sensor can be used to measure flow rate.

Features

  • Latch Operation: Output latches and remains in the detected state until a magnetic field of opposite polarity is applied.
  • Wide Operating Voltage Range: Operates over a wide voltage range, making it suitable for various power supply conditions.
  • High Sensitivity: Detects magnetic fields with high sensitivity.
  • Digital Output: Provides a digital output signal that is easy to interface with microcontrollers and other digital circuits.
  • Small Package Size: Available in small package sizes for space-constrained applications.
  • Reverse Polarity Protection: Includes reverse polarity protection to prevent damage from incorrect power supply connection.

Benefits

  • Reliable Position Detection: Provides reliable and accurate position detection in various applications.
  • Contactless Operation: Eliminates the need for physical contact, reducing wear and tear and improving reliability.
  • Long Lifespan: Offers a long lifespan due to the absence of mechanical parts.
  • Easy Integration: Simple to integrate into existing systems due to its digital output and small package size.
  • Improved Motor Control: Enables efficient and precise motor control in BLDC motor applications.
  • Cost-Effective: Provides a cost-effective solution for position and speed sensing applications.

Additional Details

The ATS137 is typically available in a small SOT-23 or similar surface-mount package. It requires an external pull-up resistor on the output. Detailed specifications, including operating voltage range, magnetic field threshold values (BOP and BRP), and operating temperature range, can be found in the Anachip Corp. datasheet.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess