EN
  • EN
  • DE

AP1501A-12T5RL

Part No AP1501A-12T5RL
Manufacturer Anachip Corp
Catalog Hard To Find
Description 150Khz, 5A PWM Buck DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145360-AP1501A-12T5RL
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1501A-12T5RL CAD Model

Description

The AP1501A-12T5RL is a step-down switching regulator manufactured by Anachip Corp. It is designed to efficiently convert a higher DC voltage to a lower DC voltage of 12V, while providing a high output current. These regulators are commonly used in applications requiring efficient power conversion.

Applications

  • Power supplies for electronic devices
  • Battery chargers
  • LED lighting drivers
  • Distributed power systems
  • Industrial control systems

Features

  • High efficiency
  • Fixed 12V output voltage
  • Wide input voltage range
  • Overcurrent protection
  • Thermal shutdown protection
  • Short-circuit protection
  • Adjustable output voltage (with external components)

Benefits

  • Efficient power conversion, reducing heat dissipation and energy waste
  • Stable and reliable 12V power supply
  • Protection against damage from overcurrent, overheating, and short circuits
  • Flexible design options with adjustable output voltage
  • Reduced component count compared to linear regulators
  • Suitable for a wide range of applications

Additional Details

The AP1501A-12T5RL is a step-down (buck) converter that uses a switching topology to convert a higher input voltage to a lower output voltage. The switching action results in higher efficiency compared to linear regulators, especially when the difference between the input and output voltage is significant. The regulator incorporates several protection features to prevent damage from overcurrent, thermal overload, and short circuits. These features enhance the reliability and robustness of the power supply.

The device requires external components such as an inductor, capacitor, and diode for proper operation. The values of these components depend on the specific application requirements, such as input voltage range, output current, and switching frequency. Refer to the datasheet for recommended component values and layout guidelines. The thermal performance depends on the package type and the operating conditions. Proper heatsinking or thermal management may be necessary to prevent overheating.

The adjustable output voltage feature allows the regulator to be customized for specific applications. By using external resistors, the output voltage can be adjusted within a certain range. This flexibility makes the AP1501A-12T5RL suitable for a wide range of applications requiring a regulated 12V power supply. The 'T5RL' part of the identifier likely refers to the specific package and reel options.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess