Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ams
Status Active
Output I2C
Resolution (Bits) 16 b
Features Gain Control, Interrupt, Proximity Detection, Sleep Mode
Supply Voltage - Operating 1.7 V to 2 V
Current - Supply (Max) 150μA @ 1.8V
Temperature Range - Operating -30°C to 85°C
Dimension 8-SMD
Win Source Part Number 1109979-TMD37003M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMD37003M CAD Model

Description

The TMD37003M is a sensor manufactured by ams.

  • Features: Gain Control, Interrupt, Proximity Detection, Sleep Mode
  • Output: I2C
  • Resolution: 16 bits
  • Temperature Range: -30°C to 85°C
  • Dimension: 8-SMD
  • Supply Voltage: 1.7 V to 2 V

You May Also Be Interested in

Intersil
IC SENSOR LIGHT-DGTL I2C 6-ODFN
Lowest to $4.3985
ECAD model for ISL29125IROZ-T7A
Rohm Semiconductor
DIGITAL 16BIT SERIAL OUTPUT TYPE
Lowest to $2.3612
ECAD model for BU27006MUC-ZTR
OSRAM Opto Semiconductors Inc.
IC COLOR CONV LIGHT-DGTL 6-DFN / Color Sensor 16 b Gain Control, Interrupt, Sleep Mode 6-SMD Module
Need more? Email Us
ECAD model for TCS34715FN
Maxim Integrated
IC MAX44008EDT+
Lowest to $21.5656
ECAD model for MAX44008EDT+
ams
SENSOR MOD
Need more? Email Us
ECAD model for TMD37003M
Omron
COLOR MARK W/TEACH PNP HORZ
Need more? Email Us
ECAD model for E3M-VG26
ams
RGB Module Serial (SMBus, I2C) Interface 6-Pin SMD Module / IC COLOR CONV LIGHT-DGTL 6-DFN
Lowest to $3.5910
ECAD model for TCS34725FN
Vishay
RGBCIR COLOR SENSOR I2C OPLGA4
Lowest to $0.9242
ECAD model for VEML3328
ams
IC COLOR SENSOR LIGHT-VOLT 4-DFN / RGB IC 6-Pin DFN EP
Need more? Email Us
ECAD model for TCS3103FN

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention