Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Kintex® UltraScale™
Package Bulk
Number of LABs/CLBs 67200
Number of Logic Elements/Cells 1176000
Total RAM Bits 60518400
Number of I/O 702
Voltage - Supply 0.922V ~ 0.979V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 2104-BBGA, FCBGA
Supplier Device Package 2104-FCBGA (47.5x47.5)
Base Product Number XCKU095
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7B
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1220783-XCKU095-2FFVB2104I
Ultra Librarian 3D Model Ultra Librarian XCKU095-2FFVB2104I CAD Model

Description

The XCKU095-2FFVB2104I from AMD Xilinx is an embedded FPGA that belongs to the Kintex UltraScale series.

  • Series: Kintex UltraScale
  • Packaging: Bulk
  • I/Os: 702
  • LABs/CLBs: 67200
  • Logic Elements/Cells: 1176000
  • Total RAM: 60518400 bits
  • Voltage Supply: 0.922V to 0.979V
  • Package/Case: 2104-BBGA, FCBGA
  • Supplier Device Package: 2104-FCBGA (47.5x47.5)
  • Operating Temperature: -40°C to 100°C

You May Also Be Interested in

Microchip Technology
IC FPGA 180 I/O 324CSBGA
Need more? Email Us
ECAD model for M2GL090-FCSG325I
Intel
IC FPGA 488 I/O 780FBGA / series Field Programmable Gate Array (FPGA) IC 488 6543360 142500 780-BBGA, FCBGA
Need more? Email Us
ECAD model for EP3SL150F780C3N
Intel
IC FPGA 564 I/O 1152HBGA / series Field Programmable Gate Array (FPGA) IC 564 28033024 531200 1152-BBGA, FCBGA
Need more? Email Us
ECAD model for EP4SGX530HH35C4N
Amd
IC FPGA 702 I/O 2104FCBGA / Virtex? UltraScale+? Field Programmable Gate Array (FPGA) IC 702 190976000 1313763 2104-BBGA, FCBGA
Lowest to $1,096.7490
ECAD model for XCVU5P-2FLVB2104I
Lattice Semiconductor Corporation
IC FPGA 358 I/O 484FBGA / series Field Programmable Gate Array (FPGA) IC 358 282624 17000 484-BBGA
Lowest to $396.2790
ECAD model for LFXP2-17E-6FN484I
Amd
IC FPGA 285 I/O 484FCBGA
Need more? Email Us
ECAD model for XC7K160T-1FB484I
Xilinx Inc.
IC FPGA 640 I/O 1136FCBGA
Lowest to $1,629.0908
ECAD model for XC5VFX100T-1FFG1136I
Amd
IC FPGA 640 I/O 1136FCBGA / series Field Programmable Gate Array (FPGA) IC 640 8994816 94208 1136-BBGA, FCBGA
Need more? Email Us
ECAD model for XC5VSX95T-1FF1136C
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
ECAD model for LFXP2-17E-6QN208I

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention