Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Status Obsolete
Output I2C
Resolution (Bits) 14 b
Features Gain Control, Interrupt, Programmable Resolution, Sleep Mode
Supply Voltage (V) 2.7V ~ 5.5V
Maximum Supply Current 30μA at 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 703802-MAX44008EDT+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX44008EDT+ CAD Model

Description

The MAX44008EDT+ is a sophisticated ambient light sensor with a wide dynamic range and low-light operation capabilities, manufactured by Maxim Integrated. Designed to mimic the human eye's response to varying light conditions, it is an ideal solution for applications that require precise light measurement and control, such as smartphones, tablets, smart home devices, and industrial sensors.

Key Features

  • High Sensitivity: The sensor is capable of detecting light levels from 0.03 lux up to 65,000 lux, allowing it to operate in environments from dimly lit rooms to bright outdoor sunlight.
  • Low Power Consumption: With its power-saving features, the MAX44008EDT+ is optimized for battery-powered devices, consuming as little as 0.65µA in its lowest operating mode.
  • Automatic Infrared Rejection: The integrated IR filter provides a near-human-eye photopic response, ensuring accurate ambient light sensing by excluding unwanted infrared light.
  • Wide Dynamic Range: The sensor includes a 22-bit ADC that offers a wide dynamic range, enabling it to capture high-resolution light intensity information.
  • Programmable Interrupt Function: This feature allows the sensor to trigger an interrupt, reducing the need for continuous polling by the host processor and further saving power.
  • I2C Interface: For easy integration with most microcontrollers, the MAX44008EDT+ includes an I2C digital interface, supporting both standard and fast-mode data rates.
  • Small Package: The device comes in a tiny 2mm x 2mm x 0.6mm UTDFN-Opto package, making it suitable for space-constrained applications.

Applications

The MAX44008EDT+ is versatile and can be used in a variety of applications. Its precision and low power consumption make it perfect for portable devices, while its robustness suits it for outdoor and industrial environments. Key applications include:

  • Smartphone and tablet ambient light sensing for display brightness control
  • Smart home lighting and window shade control
  • Industrial lighting systems
  • Consumer electronics with display panels

With its advanced features and Maxim Integrated's reputation for quality, the MAX44008EDT+ is a top choice for designers looking to enhance user experience and extend battery life in their light-sensitive applications.

You May Also Be Interested in

ams
IC COLOR CONV LIGHT-DGTL 6-DFN
Lowest to $48.5334
ECAD model for TCS37717FN
ams
IC COLOR SENSOR LIGHT-VOLT 4-DFN / RGB IC 6-Pin DFN EP
Need more? Email Us
ECAD model for TCS3103FN
Sharp Microelectronics
COLOR DENSITY SENSOR /
Need more? Email Us
ECAD model for GP2Y40010K0F
Everlight Electronics Co Ltd
SMD COLOR LIGHT SENSOR (RGBW) WI
Need more? Email Us
ECAD model for CLS-16D24-44-DF8/TR8
ams
RGB Module Serial (SMBus, I2C) Interface 6-Pin SMD Module / IC COLOR CONV LIGHT-DGTL 6-DFN
Lowest to $3.5910
ECAD model for TCS34725FN
Omron
COLOR MARK W/TEACH NPN HORZ
Need more? Email Us
ECAD model for E3M-VG21
Maxim Integrated
IC AMBIENT/PROXIMITY SENS TDFN
Lowest to $22.5902
ECAD model for MAX44008EDT+T
Omron
PHOTO MARK SENSOR
Need more? Email Us
ECAD model for E3ML-M8E4-G
Rohm Semiconductor
DIGITAL 16BIT SERIAL OUTPUT TYPE
Lowest to $2.3612
ECAD model for BU27006MUC-ZTR

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5656 $64.6968
8+ $17.6951 $141.5608
12+ $17.1428 $205.7136
16+ $16.5891 $265.4256
21+ $16.0367 $336.7707
27+ $14.3771 $388.1817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention