EN
  • EN
  • DE

TDC-GP21 TRA

Part No TDC-GP21 TRA
Manufacturer ams
Catalog Interface - Sensor and Detector Interfaces
Description IC ULTRASONIC FLOW SENSOR 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ams
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 501910004, TDC-GP21 TRA-ND, TDC-GP21TRA
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936336-TDC-GP21 TRA
Ultra Librarian 3D Model Ultra Librarian TDC-GP21 TRA CAD Model

Description

The ams 936336-TDC-GP21 TRA is a 32-VFQFN Exposed Pad surface mount package integrated circuit (IC) that is part of the TDC-GP21 series.

  • Package: 32-VFQFN Exposed Pad
  • Mounting: Surface Mount
  • Series: TDC-GP21
  • Operating Temperature Range: -40°C to 125°C
  • Status @ Digi-Key: Discontinued
  • Popularity: High
  • Package: Tray
  • Quantity per Package: 490
  • MSL Level: 3 (168 hours)
  • REACH: REACH Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess