EN
  • EN
  • DE

2058943-5

Part No 2058943-5
Manufacturer TE Connectivity
Catalog Specialized Cable Assemblies
Description CABLE ASSY MINI CT 6POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

1st Connector Socket, 6 Position
2nd Connector Wire Leads
Color Multiple, Individual
Length 6.25" (158.8mm)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1569945-2058943-5
Ultra Librarian 3D Model Ultra Librarian 2058943-5 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CABLE ASSY MINI CT 4POS
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WR 6.50' / Cable Data Coupler, Bus to Open 1 Line 6.50' (1.98m) 78.0"
Need more? Email Us
Amphenol
CONN 2P RCPT IP68
Need more? Email Us
TE Connectivity
CABLE MBXLE P-RECT WTB 2WR 6.69"
Need more? Email Us
TE Connectivity
CABLE CCJ CONN-MBXLE RCP 6WR 10" / Cable CCJ Connector to MBXLE Receptacle(3) 6 Line 0.83' (0.25m) 10.00"
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WR 2.75' / Cable Data Coupler, Bus to Bus 1 Line 2.75' (0.84m) 33.0"
Need more? Email Us
TE Connectivity
CABLE ASSY MINI CT 6POS
Need more? Email Us
TE Connectivity
CABLE ASSY MINI CT 2POS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess