EN
  • EN
  • DE

MAX9322ECY+D

Part No MAX9322ECY+D
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:15 52TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Clock/Data Driver
Input LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 1GHz
Supply Voltage (V) 2.375V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 52-TQFP
Supplier Device Package 52-TQFP
Manufacturer Pack Quantity 160
MSL Level 1 (Unlimited)
Win Source Part Number 707363-MAX9322ECY+D
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9322ECY+D CAD Model

Description

Maxim Integrated MAX9322ECY+D Differential Line Receiver

The MAX9322ECY+D from Maxim Integrated is a high-performance differential line receiver designed for applications that require low power consumption and high data-rate capability. This device is part of Maxim's family of LVDS (Low Voltage Differential Signaling) products, which are known for their ability to transmit data at high speeds with minimal electromagnetic interference.

The MAX9322ECY+D operates with a single +3.3V supply and can handle data rates up to 200Mbps, making it an excellent choice for high-speed data communication in a variety of systems. Its differential inputs are compatible with LVDS, PECL (Positive Emitter-Coupled Logic), CML (Current Mode Logic), and LVPECL (Low Voltage Positive Emitter-Coupled Logic) standards, ensuring flexibility and ease of integration into existing designs.

Featuring a fail-safe input structure, the MAX9322ECY+D ensures a known logic high output level when inputs are undriven and open, shorted, or terminated but idle. This fail-safe feature significantly enhances the reliability of the system by preventing indeterminate states in the absence of input signals.

The device is housed in a compact 16-lead TSSOP (Thin Shrink Small Outline Package) with an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments. The MAX9322ECY+D also includes integrated termination resistors which simplify board layout and reduce external component count, further aiding in the design of compact and efficient systems.

Key features of the MAX9322ECY+D include:

  • Single +3.3V Supply Operation
  • High Data Rate Capability up to 200Mbps
  • Differential LVDS, PECL, CML, and LVPECL Input Compatibility
  • Integrated Fail-Safe Input Structure
  • Integrated 100Ω Termination Resistors
  • Low Power Consumption
  • Compact 16-Lead TSSOP Package
  • Industrial Temperature Range: -40°C to +85°C

With its combination of high-speed performance, low power requirements, and robust fail-safe features, the MAX9322ECY+D is an ideal solution for digital data transmission in networking, telecommunications, and computing applications where signal integrity and reliability are paramount.

You May Also Be Interested in

Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.3724
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0209 $69.0627
6+ $18.8889 $113.3334
9+ $18.2986 $164.6874
12+ $17.7084 $212.5008
15+ $17.1181 $256.7715
20+ $15.3473 $306.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess