EN
  • EN
  • DE

TMDXDOCK28055

Part No TMDXDOCK28055
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EXPERIMENTER TMX320F28055 EVAL / TMX320F28055 Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor C28x
Platform Experimenter
Utilized IC / Part TMX320F28055
Mounting Type Fixed
Contents Board(s) , Cable(s)
Base Product Number TMDX
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341867-TMDXDOCK28055
Ultra Librarian 3D Model Ultra Librarian TMDXDOCK28055 CAD Model

Description

The TMDXDOCK28055 is a comprehensive development platform from Texas Instruments, designed specifically for engineers and developers working with the C2000™ series of microcontrollers. This versatile docking station is an essential tool for anyone looking to explore the capabilities of the C2000™ Piccolo microcontrollers, particularly the F2805x series.

The docking station serves as a hardware kit that facilitates the development of a wide range of applications. It includes everything needed to start designing and testing innovative projects, from power control and digital signal processing to motor control and more. The TMDXDOCK28055 is not only a starting point for development but also a bridge to more complex and feature-rich designs.

Key Features:

  • Integrated USB JTAG emulation for easy programming and debugging.
  • On-board isolated XDS100v2 JTAG Emulator with a standard 14-pin JTAG connector, enabling seamless connectivity with external devices.
  • Access to a variety of peripheral interfaces, including CAN, SPI, I2C, and UART, which allows for extensive communication and control capabilities.
  • Featuring a Graphical User Interface (GUI) for intuitive control and development.
  • LED indicators for status and debugging, which provide visual feedback for various operational states.
  • Includes an expansion port to connect application-specific daughter cards and extend the functionality of the docking station.

The TMDXDOCK28055 docking station is designed for ease of use, with a user-friendly interface that accelerates the development cycle. Whether you are a seasoned professional or just starting out, this development tool provides a robust platform for innovation and experimentation with Texas Instruments' microcontrollers.

The kit is also accompanied by extensive documentation, software examples, and application notes, all of which are designed to help users quickly get up to speed with the hardware and software capabilities. With the TMDXDOCK28055, Texas Instruments continues its tradition of providing high-quality, reliable tools for the engineering community.

You May Also Be Interested in

Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess