EN
  • EN
  • DE

AS5055-EQFT

Part No AS5055-EQFT
Manufacturer ams
Catalog Encoders
Description Low Power 12-Bit Magnetic Rotary Encoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ams
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817835-AS5055-EQFT
Ultra Librarian 3D Model Ultra Librarian AS5055-EQFT CAD Model

Description

The ams AS5055-EQFT is a magnetic rotary position sensor designed for high-resolution and high-speed angular measurement in a variety of industrial and automotive applications. This sensor provides accurate and reliable position data without physical contact, making it suitable for harsh environments. It offers a wide range of features, including incremental and absolute outputs, as well as diagnostic capabilities.

Applications:

  • Robotics
  • Industrial automation
  • Motor control
  • Automotive steering systems
  • Valve position sensing

Features:

  • High resolution
  • High speed
  • Contactless measurement
  • Incremental and absolute outputs
  • Built-in diagnostics

Benefits:

  • Provides accurate and reliable position data
  • Enables precise control of motion
  • Reduces wear and tear
  • Offers flexibility for different system requirements
  • Simplifies system design

Additional Details:

The AS5055-EQFT sensor measures the angular position of a rotating magnet placed above the sensor. It uses advanced signal processing techniques to provide high-resolution and accurate position data, even in the presence of external magnetic fields or temperature variations. The sensor typically provides both incremental (ABZ) and absolute (digital word) outputs, allowing it to be used in a wide range of control systems. The built-in diagnostics provide information about the sensor's operating condition, simplifying system troubleshooting. The exact resolution, speed, and accuracy specifications should be verified with the datasheet. The 'EQFT' portion of the part number specifies package type and other configurations.

ams rotary position sensors are designed for long-term reliability and accuracy. The AS5055-EQFT is a common choice for applications where precise angular measurement is critical. Always refer to the manufacturer's datasheet for accurate and up-to-date specifications before using this component in a design.

You May Also Be Interested in

Grayhill Inc.
ENC OPTICAL QUAD USR SELC PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Broadcom Limited
ENC OPTICAL QUAD VERT TERMNL PIN
Need more? Email Us
Alps Alpine
Through Hole DIP Switches/SIP Switches RoHS
Lowest to $4.3657
Broadcom Limited
ENC OPTICAL QUAD VERT TERMNL PIN
Need more? Email Us
Alps Alpine
INSULATED SHAFT ENCODERS
Lowest to $1.3971
Alps Alpine
10mA -40℃~+85℃ Through Hole DIP Switches/SIP Switches RoHS
Lowest to $2.3284
Grayhill Inc.
ENC OPTICAL QUAD USR SELC PC PIN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1562 $61.5620
23+ $5.0520 $116.1960
36+ $4.8937 $176.1732
49+ $4.7355 $232.0395
64+ $4.5784 $293.0176
85+ $4.1049 $348.9165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess