EN
  • EN
  • DE

PEC16-4115F-S0012

Part No PEC16-4115F-S0012
Manufacturer Bourns Inc.
Catalog Encoders
Description ROTARY ENCODER MECHANICAL 12PPR / Rotary Encoder Mechanical 12 Quadrature (Incremental) Vertical
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Encoders
Mfr Bourns Inc.
Series PEC16
Package Tray
Encoder Type Mechanical
Output Type Quadrature (Incremental)
Pulses per Revolution 12
Actuator Type 6mm Dia Flatted End
Detent Yes
Built in Switch Yes
Mounting Type Panel, PCB Through Hole
Orientation Vertical
Termination Style PC Pin
Rotational Life (Cycles Min) 100K
Base Product Number PEC16
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.4500
Standard Package 50
Win Source Part Number 1221926-PEC16-4115F-S0012
Ultra Librarian 3D Model Ultra Librarian PEC16-4115F-S0012 CAD Model

Description

This electronic component is an encoder sensor with a Win Source Part Number of 1221926-PEC16-4115F-S0012. It belongs to the PEC16 series and has a PC Pin termination style, with a tray package orientation. The standard package for this component is 50.

  • Manufacturer: Bourns Inc.
  • Product Name: PEC16
  • Output Type: quadrature (incremental)
  • Actuator Type: 6mm Dia Flatted End
  • Switch: built-in
  • Type: mechanical
  • Pulses per Revolution: 12
  • Detent: has a detent
  • Rotational Life (cycles min): 100K
  • Mounting: panel or PCB through hole
  • ECCN: EAR99
  • REACH: unaffected
  • HTSUS: 8543.70.4500
  • Base Product Number: PEC16

You May Also Be Interested in

ALPS Electric
ENCODER MECH QUAD VERT PC PIN
Lowest to $1.4978
Bourns Inc.
ENC OPTICAL QUAD RGHT ANG PC PIN
Need more? Email Us
Same Sky
ENC INCRE COMUT RHT ANG TERM PIN
Need more? Email Us
TT Electronics
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Alps Alpine
Encoders 5 Volts Through Hole
Lowest to $6.5955
TT Electronics
ENCODER MECH QUAD RGH ANG PC PIN
Need more? Email Us
Pololu Corporation
MAG ENC PAIR KIT MICRO GEARMTRS
Need more? Email Us
Same Sky
ENC INCRE COMUT RHT ANG TERM PIN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess