EN
  • EN
  • DE

AS5047D-ATST

Part No AS5047D-ATST
Manufacturer ams
Catalog Encoders
Description ROTARY ENCODER MAGNETIC PROG  /  Rotary Encoder Magnetic Programmable PWM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Encoders
Mfr ams
Package Tape & Reel
Encoder Type Magnetic
Output Type PWM
Pulses per Revolution Programmable
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Actuator Type External Magnet, Not Included
Detent No
Built in Switch No
Mounting SMD (SMT)
Termination Style SMD (SMT) Tab
Base Product Number AS5047
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AS5047D-ATSTCT,AS5047D-ATST-ND,AS5047D-ATSTTR,193570015,AS5047D-ATSTDKR
Standard Package 4,500
Win Source Part Number 964872-AS5047D-ATST
Ultra Librarian 3D Model Ultra Librarian AS5047D-ATST CAD Model

Description

The 964872-AS5047D-ATST from ams is an encoder integrated circuit (IC) that comes in a tape & reel package.

  • Termination Style: SMD (SMT) tab
  • Voltage Supply: 3V to 3.6V and 4.5V to 5.5V
  • Pulses per Revolution: Programmable
  • Detent: No detent
  • REACH: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Alps Alpine
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Broadcom Limited
ENC OPTICAL QUAD VERT TERMNL PIN
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 256PPR
Lowest to $6.4030
Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENC OPTICAL QUAD USR SELC PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MAG QUAD VERT PC PIN
Need more? Email Us
Broadcom Limited
ENC OPTICAL QUAD VERT TERMNL PIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess