EN
  • EN
  • DE

AS5132-HSST

Part No AS5132-HSST
Manufacturer ams
Catalog Encoders
Description 360 Step Programmable High Speed Magnetic Rotary Encoder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ams
Series Automotive, AEC-Q100
Encoder Type Magnetic
Output Type PWM
Operating Supply Voltage 4.4 V ~ 5.5 V
Actuator Type External Magnet Not Included
Detent No
Built in Switch No
Mounting SMD
Termination Style SMD (SMT) Tab
Win Source Part Number 1147436-AS5132-HSST
Manufacturer Homepage www.ams.com
Popularity Medium
Supply and Demand Status Limited
Family Name AS5132
Introduction Date March 30, 2012
ECCN EAR99
Country of Origin Austria
Estimated EOL Date 2023
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian AS5132-HSST CAD Model

Description

The AS5132-HSST is a magnetic encoder manufactured by ams.

  • Operating Supply Voltage: 4.4 V ~ 5.5 V
  • Output Type: PWM
  • Termination Style: SMD (SMT) tab
  • Supply and Demand Status: limited
  • Popular Choice for Use in: various automotive applications, including electric power steering and throttle control systems.

You May Also Be Interested in

Broadcom Limited
ROTARY ENCODER OPTICAL 256PPR
Lowest to $6.4030
Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Electroswitch
ENCODER MAG QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER MECH BCD VERT PC PIN
Need more? Email Us
Broadcom Limited
ENC OPTICAL QUAD VERT TERMNL PIN
Need more? Email Us
Alps Alpine
Through Hole-5P,12x11.7mm DIP Switches/SIP Switches RoHS
Lowest to $2.4739

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3562 $50.3430
37+ $2.7538 $101.8906
57+ $2.6678 $152.0646
78+ $2.5817 $201.3726
101+ $2.4957 $252.0657
135+ $2.2375 $302.0625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess