EN
  • EN
  • DE

EC11B15242AF

Part No EC11B15242AF
Manufacturer ALPS Electric
Catalog Encoders
Description Mechanical Encoder Rotary Incremental Flat 12mN.m Right Angle Quadrature Digital Square Wave 15PPR Through Hole PC Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Built in Switch Yes
Case / Package Metal
Hole Diameter 1.8 mm
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Supply Voltage (DC) 5 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Channels 2
Number of Pins 5
Number of Positions 30
Output Type Quadrature
Pulses per Revolution 15
Radiation Hardening No
RoHS Compliant
Termination Through Hole
Win Source Part Number 1174977-EC11B15242AF
Categories Encoders
Manufacturer ALPS Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EC11B15242AF CAD Model

Description

The ALPS Electric EC11B15242AF is a through hole encoder with 30 positions and a quadrature output type.

  • Manufacturer: ALPS Electric
  • Type: Through hole encoder
  • Positions: 30
  • Output Type: Quadrature
  • Built-in Switch: Yes
  • Channels: 2
  • Pins: 5
  • Pulse per Revolution: 15
  • Hole Diameter: 1.8 mm
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 85 °C
  • Maximum Supply Voltage (DC): 5 V
  • Mounting: Through hole
  • Supply and Demand Status: Limited

You May Also Be Interested in

Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
TT Electronics
ENCODER MECH QUAD RGH ANG PC PIN
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 256PPR
Need more? Email Us
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $351.0507
Bourns Inc.
ENC OPTICAL QUAD RGHT ANG PC PIN
Need more? Email Us
Alps Alpine
Encoders 5 Volts Through Hole
Lowest to $6.5955
Pololu Corporation
MAG ENC PAIR KIT 20D GEARMTRS
Lowest to $1.0095
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4075 $61.7050
32+ $3.6163 $115.7216
50+ $3.5031 $175.1550
69+ $3.3899 $233.9031
89+ $3.2767 $291.6263
118+ $2.9383 $346.7194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,059 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess