Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr ams
Package Tape & Reel (TR)
Product Status Obsolete
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 4V
Voltage - Supply (Max) 5.5V
Voltage - Output 30V
Current - Output / Channel 120mA
Dimming PWM
Applications Backlight
Mounting SMD (SMT)
Package / Case 48-VFQFN
Supplier Device Package 48-QFN (7x7)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 184860013,AS3695A-ZQFT-ND,184860014,184860010,AS3695A-ZQFT
Standard Package 4,000
Win Source Part Number 1142784-AS3695A
Ultra Librarian 3D Model Ultra Librarian AS3695A CAD Model

Description

The AS3695A is a linear LED driver integrated circuit (IC) from ams.

  • Application: Backlight
  • Voltage Output: 30V
  • Current Output: 120mA per channel
  • Internal Switch: Yes
  • Dimming: Pulse Width Modulation (PWM)
  • Outputs: 16
  • Minimum Voltage: 4V
  • Maximum Voltage: 5.5V
  • Package: 48-VFQFN
  • Packaging: Tape and reel
  • Status: Obsolete

You May Also Be Interested in

Intersil
IC LED DRIVER OFFL TRIAC 16QSOP
Need more? Email Us
ECAD model for ISL1904FAZ-T7A
Maxim Integrated
IC LED DRIVER RGLTR DIM 16TQFN
Need more? Email Us
ECAD model for MAX8648ETE+
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
ECAD model for MAX25600ATI/VY+
Texas Instruments
LP5521 Programmable Three-Channel LED Driver
Lowest to $1.5669
ECAD model for LP5521YQ/NOPB
Microchip Technology
3-Pin Switch-Mode LED Lamp Driver ICs | IC LED DRIVER OFFL DIM TO92-3
Lowest to $0.1754
ECAD model for HV9921N3-G
Texas Instruments
Synchronous Boost LED Flash Driver
Lowest to $1.2339
ECAD model for LM3642TLE-LT
IXYS
IC LED DRIVER OFFL PWM 8SOIC
Need more? Email Us
ECAD model for CPC9909N
National Semiconductor (TI)
IC LED DRVR RGLTR PWM 25DSBGA
Need more? Email Us
ECAD model for LP8550TLX-A/NOPB
STMicroelectronics
Low voltage 16-bit constant current LED sink driver | IC LED DRVR LIN DIM 90MA 24TSSOP
Lowest to $0.9576
ECAD model for STP16CPC26TTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.3685 $69.7905
30+ $4.4050 $132.1500
46+ $4.2673 $196.2958
63+ $4.1297 $260.1711
82+ $3.9920 $327.3440
109+ $3.5791 $390.1219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,793 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention