Products specifications Report Issue?

Manufacturer ams
Packaging Reel
Part Status Obsolete (End Of Life)
Type Class AB
Output Type 2-Channel (Stereo)
Supply Voltage (V) 1V ~ 1.8V
Features Depop, Differential Inputs, I2C, Input Multiplexer, Mute, Shutdown, Volume Control
Mounting Style SMD
Temperature Range - Operating -20°C ~ 85°C
Supplier Device Package 32-QFN (5x5)
Manufacturer Package 32-VFQFN Exposed Pad
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 801898-AS3430-EQFP
Ultra Librarian 3D Model Ultra Librarian AS3430-EQFP CAD Model

Description

The AS3430-EQFP is a Class AB stereo output type audio amplifier manufactured by ams.

  • Package: 32-QFN (5x5) Exposed Pad
  • Part Status: Obsolete (End Of Life)
  • Supply and Demand Status: Balanced
  • Features: Depop, Differential Inputs, I2C, Input Multiplexer, Mute, Shutdown
  • Temperature Range: -20°C to 85°C
  • Supply Voltage Range: 1V to 1.8V
  • Manufacturer Package: 32-VFQFN Exposed Pad
  • Packaging: Reel
  • Manufacturer Pack Quantity: 5,000
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

STMicroelectronics
IC AMP AUDIO PWR HIFI PENTAWATT5
Lowest to $4.3244
ECAD model for TDA2050V
STMicroelectronics
IC AMP AUDIO PWR 32W MULTIWATT8
Need more? Email Us
ECAD model for TDA7261
NXP / Nexperia
IC AMP AUDIO PWR 6W STER 18HDIP
Lowest to $1.6455
ECAD model for TDA1517P/N3,112
NXP / Nexperia
IC AMP AUDIO PWR 12W STER 9SIL
Need more? Email Us
ECAD model for TDA1519C/N3
NXP / Nexperia
IC AMP AUDIO 5.5W MONO AB 9SIL
Lowest to $4.0218
ECAD model for TDA7056B
Texas Instruments
PROTOTYPE / Amplifier IC
Lowest to $1.4550
ECAD model for TPA6019A4PWPR
STMicroelectronics
Need more? Email Us
ECAD model for TDA2822H
NXP / Nexperia
IC AMP AUDIO PWR 15W HIFI 9SIL
Need more? Email Us
ECAD model for TDA2616Q/N1,112
Nisshinbo Micro Devices Inc.
IC OPAMP / Amplifier IC
Need more? Email Us
ECAD model for NJM2113L

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.2093 $68.3023
26+ $5.0942 $132.4492
40+ $4.9351 $197.4040
55+ $4.7760 $262.6800
71+ $4.6169 $327.7999
94+ $4.1395 $389.1130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,600 pieces
MOQ: 11 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention