Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr ams
Package Tape & Reel (TR)
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.8W x 1 @ 4Ohm
Voltage - Supply 2.7V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 10-MSOP
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Base Product Number AS1702
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,500
Win Source Part Number 1144962-AS1702-T
Ultra Librarian 3D Model Ultra Librarian AS1702-T CAD Model

Description

The AS1702-T is a Class AB amplifier with a depop feature, differential inputs, short-circuit and thermal protection, and shutdown.

  • Class: AB
  • Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
  • Channels: 1-Channel (Mono)
  • Maximum Output Power: 1.8W x 1 @ 4Ohm
  • Voltage Supply: 2.7V ~ 5.5V
  • Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
  • Packaging: Tape & Reel (TR)
  • Standard Package: 2,500
  • Mounting Type: SMD (SMT)
  • Supplier Device Package: 10-MSOP
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Status: Obsolete
  • Alternative Part Number: AS1702T

You May Also Be Interested in

NXP / Nexperia
IC AMP AUDIO 5.5W MONO AB 9SIL
Lowest to $4.0218
ECAD model for TDA7056B
Texas Instruments
PROTOTYPE / Amplifier IC
Lowest to $1.4550
ECAD model for TPA6019A4PWPR
Texas Instruments
IC AUDIO POWER AMP 24-HTSSOP
Lowest to $5.7548
ECAD model for TPA3000D1PWP
NXP / Nexperia
IC AMP AUDIO PWR 6W STER 18HDIP
Lowest to $1.8278
ECAD model for TDA1517P
Nisshinbo Micro Devices Inc.
IC OPAMP / Amplifier IC
Need more? Email Us
ECAD model for NJM2113L
ON Semiconductor
IC AMP D MONO 1.8W 9FLIPCHIP
Lowest to $0.1678
ECAD model for NCP2823AFCCT2G
NXP / Nexperia
Need more? Email Us
ECAD model for TDA1517TH/N2B
STMicroelectronics
IC AMP AUDIO 100W AB MULTIWATT15
Lowest to $7.3079
ECAD model for TDA7294HS
NXP / Nexperia
IC AMP AUDIO PWR 8W STER AB 9SIL
Need more? Email Us
ECAD model for TDA2615

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3523 $67.6150
120+ $1.1097 $133.1640
185+ $1.0750 $198.8750
250+ $1.0404 $260.1000
325+ $1.0056 $326.8200
435+ $0.9016 $392.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 50 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention