EN
  • EN
  • DE

AS1716-ASOT

Part No AS1716-ASOT
Manufacturer ams
Catalog Interface - Sensor and Detector Interfaces
Description IC AFE CAPACTIVE SENSOR 8-SOIC  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr ams
Package Tape & Reel (TR)
Product Status Obsolete
Type Capacitive Sensor
Current - Supply 4.5 mA
Temperature Range - Operating -45°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AS1716
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 182340010,182340005
Standard Package 2,500
Win Source Part Number 1151676-AS1716-ASOT
Ultra Librarian 3D Model Ultra Librarian AS1716-ASOT CAD Model

Description

The AS1716-ASOT is a capacitive sensor that is designed to provide a reliable interface for your electronic project.

  • Type: Capacitive sensor
  • Mounting: Surface-mount device
  • Current Supply: 4.5mA
  • Package/Case: 8-SOIC (0.154", 3.90mm Width)
  • Supplier Device Package: 8-SOIC
  • Win Source Part Number: 1151676-AS1716-ASOT
  • Manufacturer: ams
  • Status: Obsolete
  • Packaging: Tape and reel (TR)

You May Also Be Interested in

Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess