EN
  • EN
  • DE

RT06122SNHEC03

Part No RT06122SNHEC03
Manufacturer Amphenol
Catalog OEM Parts (O - R)
Description Plug Socket (22)POS Size Ecomate Rm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089128-RT06122SNHEC03
Categories OEM Parts(O-R)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT06122SNHEC03 CAD Model

Description

The Amphenol RT06122SNHEC03 is a circular connector, part of Amphenol's RT06 series, designed for robust and reliable signal and power transmission in harsh environments. It's specifically engineered for applications requiring resistance to vibration, moisture, and extreme temperatures. The RT06 series are typically miniature bayonet lock connectors.

Applications:

  • Industrial automation: Connecting sensors, actuators, and control systems in manufacturing environments.
  • Military and aerospace: Providing reliable connections in demanding applications where environmental factors are critical.
  • Transportation: Used in railway, automotive, and marine applications for signal and power distribution.
  • Medical equipment: Ensuring secure and dependable connections in critical medical devices.
  • Test and measurement: Facilitating accurate and reliable data acquisition in testing and measurement equipment.

Features:

  • Bayonet locking mechanism: Provides quick and secure connections, even in vibration-prone environments.
  • Environmental sealing: Protects against moisture, dust, and other contaminants.
  • Durable construction: Withstands harsh operating conditions, including extreme temperatures and mechanical stress.
  • Compact size: Allows for use in space-constrained applications.
  • Variety of contact arrangements: Accommodates different signal and power requirements.

Benefits:

  • Increased reliability: The robust design and secure locking mechanism ensure reliable connections, minimizing downtime.
  • Improved performance: The environmental sealing protects against contaminants, ensuring consistent signal and power transmission.
  • Reduced maintenance costs: The durable construction and resistance to harsh environments reduce the need for frequent maintenance.
  • Simplified installation: The bayonet locking mechanism allows for quick and easy connections.
  • Enhanced safety: The secure connections prevent accidental disconnections, improving safety in critical applications.

Additional Details:

The RT06122SNHEC03 likely specifies a 12 shell size and includes 2 pins. The SN indicates a socket contact type, and the HEC likely indicates specific plating material and environmental performance levels (e.g., RoHS compliance). The 03 may relate to a specific backshell or accessory. Amphenol's RT06 series connectors are known for their versatility and are available in a wide range of configurations to meet diverse application requirements. They meet several industry standards and are designed to ensure reliable performance over a long service life.

You May Also Be Interested in

Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Qualcomm
Lowest to €2.9859
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to €0.2990
Nisshinbo Micro Devices Inc.
Lowest to €0.2990
Ricoh
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ €12.4019 €49.6074
9+ €10.1759 €91.5828
14+ €9.8579 €138.0104
20+ €9.5399 €190.7980
25+ €9.2219 €230.5479
34+ €8.2680 €281.1107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess