EN
  • EN
  • DE

MSD7342-682MLC

Part No MSD7342-682MLC
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (M)
Description Coupled Inductors - MSD7342
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 241371-MSD7342-682MLC
Popularity Medium
Supply and Demand Status Limited
Package Tape & Reel (TR)
Product Status Active
Number of Lines 2
Inductance @ Frequency 6.8 µH @ 100 kHz
Current Rating (Max) 2.1A
DC Resistance (DCR) (Max) 70 mOhm
Operating Temperature -40°C ~ 85°C
Ratings AEC-Q200
Grade -
Mounting Type Surface Mount
Size / Dimension 0.295" L x 0.295" W (7.50mm x 7.50mm)
Height (Max) 0.181" (4.60mm)
Package / Case Nonstandard
Ultra Librarian 3D Model Ultra Librarian MSD7342-682MLC CAD Model

Description

The 241371-MSD7342-682MLC is a medium-popularity inductor manufactured by Coilcraft.

  • Supply and Demand Status: Limited
  • Nominal Inductance: 680 µH
  • Maximum DC Resistance: 0.35 Ohms
  • Suitable for: Use in various applications such as power supplies, DC-DC converters, and filtering circuits

You May Also Be Interested in

NEC
Need more? Email Us
ESMT
Lowest to €0.9161
ESMT
Lowest to €1.0461
EliteMT
Need more? Email Us
ESMT
Lowest to €1.7899
ESMT
256K x 32 Bit x 4 Banks Double Data Rate SDRAM
Need more? Email Us
ESMT
DRAM Chip SDRAM 64Mbit 4Mx16 3.3V / 1M x 16 Bit x 4 Banks
Lowest to €1.2310
ESMT
Need more? Email Us
EliteMT
Lowest to €0.7470

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ €1.2451 €56.0310
105+ €1.0216 €107.2731
165+ €0.9897 €163.3041
225+ €0.9578 €215.5040
290+ €0.9260 €268.5286
385+ €0.8301 €319.5845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess