EN
  • EN
  • DE

1-2198618-5

Part No 1-2198618-5
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CONN BACKSHELL 15POS 45DEG SHLD / 15 Position Two Piece Backshell Connector Silver 45° Shielded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors - Backshells, Hoods
Mfr TE Connectivity AMP Connectors
Series ADK
Package Bulk
Accessory Type Two Piece Backshell
Number of Positions 15
Cable Type Round
Cable Exit 45°
Shielding Shielded
Material Acrylonitrile Butadiene Styrene (ABS)
Plating Nickel
Hardware Assembly Hardware, Grommets, Strain Relief
Features Mating Screws 4-40
Color Silver
Base Product Number 2198618
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Names A106193,121986185
Standard Package 100
Win Source Part Number 1034581-1-2198618-5
Ultra Librarian 3D Model Ultra Librarian 1-2198618-5 CAD Model

Description

This electronic component is a shielded two-piece backshell for D-Sub, D-Shaped Connectors.

  • Win Source Part Number: 1034581-1-2198618-5
  • Series: ADK
  • Number of Positions: 15
  • Color: Silver
  • Package: Bulk
  • Cable Type: Round
  • Accessory Type: Two-Piece Backshell
  • Standard Package Quantity: 100
  • Material: Acrylonitrile Butadiene Styrene (ABS)
  • Plating: Nickel
  • Cable Exit: 45°
  • Hardware: Assembly hardware, Grommets, and Strain Relief
  • Alternative Parts (Cross-Reference): 5748678-2, 737431-2, 1-2198617-5, 737431-1
  • MSL Level: 1 (Unlimited)
  • REACH Status: Vendor Undefined
  • Current Rating: Not Specified

You May Also Be Interested in

TE Connectivity
SCREW HEAD 4-40 6.3MM ZINC
Need more? Email Us
HARTING
CONN D-SUB RCPT 25POS PNL MNT WW
Need more? Email Us
Amphenol
CONN SCREWLOCK DSUB FEML M3/4-40
Need more? Email Us
ITT Cannon, LLC
CONN D-SUB RCPT 25P PNL MT CRIMP
Lowest to $25.6285
HARTING
DSUB-SCREW-LOCK-FE-UNC/M3-13MM
Need more? Email Us
TE Connectivity
CONN D-SUB (2)MOUNT SCREW #4-40
Need more? Email Us
Amphenol
DSUB MALE SCREW LOCK
Need more? Email Us
TE Connectivity
CONN D-SUB FEM SCREW LOCK KIT
Need more? Email Us
Amphenol FCI
CONN D-SUB RCPT 9POS R/A SOLDER
Lowest to $1.3311

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess