EN
  • EN
  • DE

CR-502010-427-CUS-B

Part No CR-502010-427-CUS-B
Manufacturer Amphenol
Catalog OEM Parts (C - E)
Description cable with connector 1000V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987978-CR-502010-427-CUS-B
Categories OEM Parts(C-E)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CR-502010-427-CUS-B CAD Model

Description

The CR-502010-427-CUS-B is a connector manufactured by Amphenol. This connector is designed to provide a reliable and secure electrical connection in various electronic applications. It is engineered to meet specific performance requirements, ensuring signal integrity and durability. The CR-502010-427-CUS-B is typically used for board-to-board connections, cable-to-board connections, or cable-to-cable connections.

Applications:

  • Board-to-board connections in electronic modules and systems.
  • Cable-to-board connections in data communication equipment.
  • Cable-to-cable connections in industrial control systems.
  • Signal and power connections in automotive electronics.
  • Interconnections in telecommunications equipment.

Features:

  • Durable Construction: Made from high-quality materials to withstand harsh environments.
  • Secure Mating: Provides a reliable and secure connection to prevent accidental disconnections.
  • High Signal Integrity: Designed to minimize signal loss and interference.
  • Compact Design: Small form factor saves space in tight enclosures.
  • Easy Installation: Facilitates easy and quick installation.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Reliable Performance: Ensures stable and consistent performance in demanding applications.
  • Reduced Downtime: Minimizes the risk of connection failures and downtime.
  • Improved Signal Quality: Enhances signal quality for better data transmission.
  • Space Saving: Compact size allows for high-density board layouts.
  • Easy Maintenance: Simplifies maintenance and troubleshooting.

Additional Details:

The CR-502010-427-CUS-B typically features a specific number of contacts or pins. The connector may include features such as polarization to prevent incorrect mating. The materials used in the connector are selected to provide resistance to corrosion and wear. The specific current and voltage ratings depend on the design of the connector and the application. Proper installation techniques are essential to ensure reliable electrical and mechanical connections. Mating and unmating forces are designed to provide a balance between secure connection and ease of use. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0114

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess