EN
  • EN
  • DE

AD8219BRMZ

Part No AD8219BRMZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description Zero Drift, Unidirectional Current Shunt Monitor | IC CURRENT MONITOR UNI-DIR 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Function Current Monitor
Sensing Method High-Side
Accuracy ±0.3%
Parts Input Voltage (V) 4V ~ 80V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8219
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138338-AD8219BRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8219BRMZ CAD Model

Description

AD8219BRMZ - High Voltage, Precision, Low Power, Bidirectional Current Shunt Monitor

The AD8219BRMZ is a high-performance, precision current shunt monitor from Analog Devices Inc. It is designed to measure bidirectional current via a shunt resistor over a wide range of temperatures. This device is ideal for applications requiring high voltage operation and precise current measurement, such as automotive battery management systems, power management, and industrial process control.

Key Features:

  • Wide Common-Mode Voltage Range: The AD8219BRMZ operates over a common-mode voltage range of -2 V to +65 V, making it suitable for various high-side and low-side current sensing applications.
  • High Accuracy: With an optimized design for precision, the device ensures accurate current measurement, which is critical for system monitoring and control.
  • Low Power Consumption: Its low power design consumes minimal current, thus preserving battery life in portable applications and reducing power loss in high-power systems.
  • High Bandwidth: The device features a bandwidth of 500 kHz, allowing it to respond quickly to changes in current flow, which is essential for dynamic load monitoring.
  • Supply Voltage: It operates with a supply voltage range from 4.5 V to 5.5 V, compatible with most standard power supplies.
  • Small Package: The AD8219BRMZ is available in an 8-lead MSOP package, providing a compact solution for space-constrained applications.

Applications:

  • Automotive battery management
  • Power supply monitoring
  • Overcurrent detection
  • Industrial process controls
  • Portable instrumentation

The AD8219BRMZ from Analog Devices Inc. represents a blend of precision, reliability, and versatility, suitable for a broad range of current sensing applications. Its robust design ensures consistent performance even under challenging environmental conditions, making it a preferred choice for engineers and designers looking for a reliable current monitoring solution.

You May Also Be Interested in

Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4518 $53.4216
28+ $3.6528 $102.2784
43+ $3.5386 $152.1598
59+ $3.4245 $202.0455
76+ $3.3103 $251.5828
102+ $2.9679 $302.7258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess