EN
  • EN
  • DE

ACC00AD18-17S-025

Part No ACC00AD18-17S-025
Manufacturer Amphenol
Catalog Circular Connectors
Description Conn Circular SKT 7 POS Crimp ST Wall Mount 7 Terminal 1 Port Automotive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054628-ACC00AD18-17S-025
Categories Circular Connectors
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACC00AD18-17S-025 CAD Model

Description

The ACC00AD18-17S-025 is a circular connector manufactured by Amphenol. Circular connectors are widely used in various industries due to their robust design, environmental sealing capabilities, and reliable electrical performance. This particular connector is designed for demanding applications requiring secure and dependable connections.

Applications:

  • Industrial Automation: Connecting sensors, actuators, and control systems in harsh industrial environments.
  • Military and Aerospace: Used in communication systems, avionics, and other critical applications requiring high reliability.
  • Medical Equipment: Connecting medical devices where secure and reliable connections are essential.
  • Transportation: Employed in railway systems, automotive, and marine applications for power and signal transmission.
  • Telecommunications: Connecting communication equipment in base stations and other infrastructure.

Features:

  • Shell Size: 18
  • Contact Gender: Female (Socket)
  • Number of Contacts: 17
  • Contact Type: Solder
  • Shell Material: Aluminum Alloy
  • Plating: Olive Drab Chromate over Cadmium
  • Durability: High mating cycle durability for long-term reliability.
  • Environmental Sealing: Provides protection against dust, moisture, and other environmental contaminants.

Benefits:

  • Reliable Connection: Ensures a secure and dependable electrical connection in demanding environments.
  • Environmental Protection: Protects against environmental factors that can degrade performance.
  • Robust Design: Durable construction withstands vibration, shock, and extreme temperatures.
  • Versatile Application: Suitable for a wide range of industrial, military, and commercial applications.
  • Easy Termination: Solder termination allows for easy and reliable wiring.

The ACC00AD18-17S-025 connector features a robust aluminum alloy shell with an Olive Drab Chromate over Cadmium plating for enhanced corrosion resistance. It offers excellent EMI shielding, protecting sensitive circuits from electromagnetic interference. The connector is designed to meet stringent industry standards for performance and reliability. Its solder contacts ensure a strong and lasting electrical connection, making it ideal for applications where signal integrity is critical. Its rugged construction and environmental sealing capabilities make it suitable for deployment in harsh and challenging environments.

You May Also Be Interested in

TE Connectivity
RECP ASSY / Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us
TE Connectivity
CONN RCPT HSG 7POS 2.40MM / 7 Rectangular Connectors - Housings Receptacle Green 0.094" (2.40mm)
Lowest to $1.3442
Phoenix Contact
Circular Metric Connectors SACC-DSI-MS-8CON- L1 80/SCO SH
Lowest to $64.8151
TE Connectivity
CONN BACKSHELL ADPT SZ 10-10SL / Olive Drab Connector Backshell, Heat Shrink Adapter 5/8-24 UNEF 10, 10S, 10SL
Need more? Email Us
TE Connectivity
CONN PLUG HSG MALE 14POS INLINE / 14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Lowest to $54.4813
Amphenol Aerospace Operations
Conn MIL-C-26500 Circular SKT 10 POS Crimp ST Cable Mount 10 Terminal 1 Port
Need more? Email Us
TE Connectivity
CONN RCPT MALE 5POS GOLD SCREW / 5 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $12.1760

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess