EN
  • EN
  • DE

951410J20H

Part No 951410J20H
Manufacturer Amphenol
Catalog Backplane Connectors
Description Conn Backplane HDR 32 POS Solder ST Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1041749-951410J20H
Categories Backplane Connectors
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 951410J20H CAD Model

Description

The 951410J20H is a backplane connector manufactured by Amphenol. It's designed for high-speed signal transmission in demanding applications. This connector features a robust construction and is optimized for reliable performance in harsh environments.

Applications:

  • Telecommunications Equipment: Used in network switches, routers, and base stations for high-speed data transfer.
  • Data Centers: Employed in servers, storage systems, and networking equipment to ensure reliable connectivity.
  • Industrial Automation: Utilized in industrial computers, control systems, and data acquisition equipment.
  • Medical Imaging Equipment: Integrated into medical scanners and diagnostic devices requiring high-speed data transmission.
  • Military and Aerospace: Used in defense systems, avionics, and satellite communications equipment.
  • High-Performance Computing: Employed in servers and workstations for scientific simulations and data analysis.

Features:

  • High-Speed Performance: Designed for high-speed data transmission, supporting data rates of several Gbps.
  • Robust Construction: Features a rugged design for reliable performance in harsh environments.
  • High Pin Count: Offers a high pin count for increased signal density.
  • Press-Fit Termination: Utilizes press-fit termination for secure and reliable connections to printed circuit boards (PCBs).
  • Shielded Design: Provides shielding to minimize electromagnetic interference (EMI) and ensure signal integrity.
  • Hot-Pluggable: Supports hot-pluggable functionality, allowing for insertion and removal of modules without powering down the system.

Benefits:

  • Reliable Connectivity: Robust construction and secure termination ensure reliable connectivity in demanding applications.
  • High Data Throughput: High-speed performance enables high data throughput and improved system performance.
  • Reduced EMI: Shielded design minimizes EMI, ensuring signal integrity and reducing interference with other components.
  • Increased System Flexibility: Hot-pluggable functionality allows for increased system flexibility and ease of maintenance.
  • Space Savings: High pin count allows for increased signal density, saving space on the backplane.

Additional Details:

The 951410J20H backplane connector typically supports differential signaling for high-speed data transmission. It is designed to meet industry standards for backplane connectors, such as PICMG. The connector material is typically a high-performance plastic with gold-plated contacts for optimal signal conductivity. Consult the Amphenol datasheet for complete specifications, including detailed electrical characteristics, mechanical dimensions, and mating recommendations.

You May Also Be Interested in

TE Connectivity
CONN DIN RCPT 32POS PCB GOLD / 32 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Need more? Email Us
Amphenol
CONN RCPT HIGH SPEED 36P EDGE MT / 36 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural High Speed
Lowest to $2.9829
TE Connectivity
SECONDARY LOCK PWR RECEP MBXL / Connector Lock For
Lowest to $0.3005
TE Connectivity
CONN HEADER MULTI-BEAM 3POS PCB / 3 Connector Header, Male Blades Through Hole, Right Angle Multi-Beam
Lowest to $6.4357
Oupiin
DIN41612, MALE, HALF Q TYPE, 20 / 32 Position Din Connector Header, Male Pins Gold Through Hole
Lowest to $0.3857
Amphenol
CONN HEADER XCEDE PCB / Connector Header, Male Pins and Blades Through Hole Black XCede®
Lowest to $31.2813
Amphenol
CONN DIN RCPT 96POS PCB RA GOLD / 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
Lowest to $2.0385
Airborn Inc
.075 HIGH DENSITY RECTANGULAR CO / 220 Connector Plug, Male Pins Surface Mount
Lowest to $244.2351
TE Connectivity
CONN HEADER BLADE PWR 6P EDGE MT / 6 Connector Header, Male Blades Board Edge, Through Hole, Right Angle Gray Blade Power
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess