EN
  • EN
  • DE

VN02 040 0010 1C

Part No VN02 040 0010 1C
Manufacturer Amphenol Sine Systems Corp
Catalog OEM Parts (T - Z)
Description socket contact 4 mm, 1.5 mm² wire, 100 pcs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Brass
Contact Plating Silver
Current Rating 80 A
Gender Female
Mount Socket
Number of Contacts 1
Number of Rows 1
Packaging Bulk
REACH SVHC No SVHC
RoHS Compliant
Termination Crimp
Wire/Cable Gauge 16 AWG
Win Source Part Number 1034202-VN02 040 0010 1C
Categories OEM Parts(T-Z)
Manufacturer Amphenol Sine Systems Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VN02 040 0010 1C CAD Model

Description

The VN02 040 0010 1C is a connector manufactured by Amphenol Sine Systems Corp. This connector is part of the VN series, known for its robust design and reliability in harsh environments. It's designed to provide secure and efficient connections in demanding applications.

Applications

  • Heavy equipment
  • Industrial automation
  • Transportation
  • Marine applications
  • Agricultural machinery

Features

  • Robust Design: Built to withstand harsh environments, including vibration, moisture, and extreme temperatures.
  • Secure Connection: Provides a reliable and stable electrical connection.
  • Environmental Protection: Designed to prevent ingress of dust and water.
  • High Current Capacity: Suitable for applications requiring high current transmission.
  • Easy Installation: Designed for quick and easy assembly.

Benefits

  • Reliable Performance: Ensures consistent and dependable operation in demanding conditions.
  • Reduced Downtime: Minimizes the risk of connection failures and related downtime.
  • Long Service Life: Durable construction ensures a long operational life.
  • Simplified Maintenance: Easy to inspect and maintain, reducing maintenance costs.
  • Improved Safety: Secure connections prevent electrical hazards.

Technical Specifications

The VN02 040 0010 1C typically features a specific number of contacts, voltage rating, and current rating. Details regarding the specific mating connectors, wire gauge compatibility, and environmental protection rating (e.g., IP rating) are available in the official Amphenol Sine Systems datasheet. Verify those for exact specs.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
OSRAM Opto Semiconductors Inc.
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess