EN
  • EN
  • DE

IS25LQ040B-JBLA3-TR

Part No IS25LQ040B-JBLA3-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984213-IS25LQ040B-JBLA3-TR
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS25LQ040B-JBLA3-TR CAD Model

Description

The IS25LQ040B-JBLA3-TR is a 4Mb Serial Flash memory device manufactured by ISSI (Integrated Silicon Solution Inc.). It is a high-performance, low-power memory solution suitable for a wide range of embedded systems. This device utilizes a Serial Peripheral Interface (SPI) for communication, enabling efficient data transfer with minimal pin count. It supports standard, dual, and quad SPI operation, providing flexibility for different application needs.

Applications:

  • Embedded Systems: Used for storing firmware, configuration data, and application code.
  • Consumer Electronics: Found in devices such as set-top boxes, digital TVs, and gaming consoles for storing boot code and user settings.
  • Industrial Control: Employed in programmable logic controllers (PLCs) and other industrial automation equipment for storing control algorithms and data logs.
  • Networking Equipment: Utilized in routers, switches, and modems for storing firmware and configuration parameters.
  • IoT Devices: Suitable for storing sensor data and application code in various Internet of Things (IoT) devices.

Features:

  • 4Mb (512K x 8) Memory: Provides ample storage for various embedded applications.
  • SPI Interface: Supports standard SPI, Dual SPI, and Quad SPI operation for high-speed data transfer.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered devices.
  • Wide Voltage Range: Operates from 2.3V to 3.6V, offering compatibility with various power supplies.
  • Page Program: Supports page program mode for efficient data writing.
  • Sector Erase/Block Erase: Enables flexible memory management with sector and block erase capabilities.
  • Write Protection: Offers hardware and software write protection to prevent accidental data corruption.
  • Industrial Temperature Range: Operates reliably in harsh environments with an industrial temperature range of -40°C to +85°C.

Benefits:

  • High Performance: Enables fast data access and transfer, improving system performance.
  • Low Power: Reduces energy consumption, extending battery life in portable devices.
  • Flexibility: Supports multiple SPI modes, providing flexibility for different system architectures.
  • Reliability: Offers robust data protection features, ensuring data integrity.
  • Cost-Effective: Provides a cost-effective memory solution for embedded systems.

Additional Details:

The IS25LQ040B-JBLA3-TR is available in a small form factor package, making it suitable for space-constrained applications. It also features a data retention of several years and endurance of 100,000 program/erase cycles. This serial flash memory offers a reliable and efficient storage solution for a variety of applications requiring non-volatile memory.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess