EN
  • EN
  • DE
  • IT

A25L05PUO-F/Q

Part No A25L05PUO-F/Q
Manufacturer Amic
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1221804-A25L05PUO-F/Q
Categories Custom Parts
Manufacturer Amic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A25L05PUO-F/Q CAD Model

Description

The Amic A25L05PUO-F/Q is a 512K x 1 Serial Flash memory device. It's designed for storing firmware, configuration data, and other non-volatile data in embedded systems.

Applications

  • Storage of firmware and boot code in embedded systems.
  • Storing configuration parameters in electronic devices.
  • Storing data-logging information in industrial equipment.
  • Storing audio data in MP3 players.
  • Storing lookup tables in signal processing applications.

Features

  • 512K x 1 bit organization.
  • Serial Peripheral Interface (SPI) for easy interfacing with microcontrollers.
  • Single power supply operation (typically 2.7V to 3.6V).
  • Low power consumption for battery-powered applications.
  • Small form factor for space-constrained designs.

Benefits

  • Provides non-volatile storage for critical system data.
  • Simplifies system design with its SPI interface.
  • Reduces power consumption in portable devices.
  • Enables smaller and more compact electronic products.

Additional Details

The A25L05PUO-F/Q uses a standard SPI protocol for communication, supporting modes 0 and 3. It offers a fast page programming time and a low standby current. The device features a hardware write-protection mechanism to prevent accidental data corruption. It's available in various package options to suit different board layouts and manufacturing processes. Refer to the datasheet for timing diagrams, electrical characteristics, and recommended soldering procedures.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Anachip Corp
Need more? Email Us
Qualcomm
Lowest to $7.9791
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess