Products specifications Report Issue?

Category Circuit Protection - Inrush Current Limiters (ICL)
Mfr Ametherm
Series SL05
Package Bulk
Product Status Active
R @ 25°C 10 Ohms
Tolerance ±15%
Current - Steady State Max 1 A
R @ Current 400 mOhms
Diameter 0.197" (5.00mm)
Lead Spacing 0.201" (5.10mm)
Approval Agency -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1375794-SL05 10001
Ultra Librarian 3D Model Ultra Librarian SL05 10001 CAD Model

Description

The Ametherm SL05 is an inrush current limiter (ICL) that provides protection against excessive current during the startup of electronic devices.

  • Tolerance: ±15%
  • Steady-State Maximum Current: 1A
  • Resistance @ 25°C: 10 ohms
  • Diameter: 0.197 inches (5.00mm)
  • Lead Spacing: 0.201 inches (5.10mm)

You May Also Be Interested in

Cantherm
ICL 1 OHM 20% 20A 25MM
Need more? Email Us
ECAD model for MF73T-1 1/20
EPCOS (TDK)
ICL 1 OHM 20% 16A 21MM
Lowest to $0.8847
ECAD model for B57364S0109M000
EPCOS (TDK)
ICL 2.2 OHM 20% 7A 15MM
Lowest to $0.3045
ECAD model for B57237S0229M000
Ametherm
ICL 10 OHM 15% 1A 5MM
Lowest to $0.9000
ECAD model for SL05 10001
Vishay
ICL 120 OHM 17MM / Inrush Current Limiter 120 Ohms ±30% 0.670" (17.00mm)
Lowest to $5.1686
ECAD model for PTCEL17R121NBE
Vishay
ICL 60 OHM 17MM / Inrush Current Limiter 60 Ohms ±30% 0.670" (17.00mm)
Lowest to $6.2782
ECAD model for PTCEL17R600MBE
Songtian Electronics Co., LTD.
ICL 10 OHM 20% 1A 7MM
Need more? Email Us
ECAD model for MF0710001M4BP0CST0
Cantherm
ICL 5 OHM 20% 12A 20MM
Lowest to $0.5904
ECAD model for MF73T-1 5/12
Songtian Electronics Co., LTD.
ICL 2.5 OHM 20% 6A 13MM
Need more? Email Us
ECAD model for MF132R506M4EP0CST0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.9000 $67.5000
155+ $0.8421 $130.5255
240+ $0.8131 $195.1440
345+ $0.7550 $260.4750
450+ $0.7260 $326.7000
560+ $0.6969 $390.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,187 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention