EN
  • EN
  • DE

MF73T-1 1/20

Part No MF73T-1 1/20
Manufacturer Cantherm
Catalog Inrush Current Limiters (ICL)
Description ICL 1 OHM 20% 20A 25MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Inrush Current Limiters (ICL)
Mfr Cantherm
Series MF73T-1
Package Bulk
Product Status Active
R @ 25°C 1 Ohms
Tolerance ±20%
Current - Steady State Max 20 A
R @ Current 21 mOhms
Diameter 0.984" (25.00mm)
Lead Spacing 0.394" (10.00mm)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1375748-MF73T-1 1/20
Ultra Librarian 3D Model Ultra Librarian MF73T-1 1/20 CAD Model

Description

The MF73T-1 1/20 is an inrush current limiter (ICL) manufactured by Cantherm.

  • Tolerance: ±20%
  • Lead Spacing: 0.394" (10.00mm)
  • Steady State Current: 20A
  • Resistance (@ 25°C): 1 Ohm
  • Diameter: 0.984" (25.00mm)
  • Resistance @ Current: 21 mOhms
  • Application: Inrush Current Protection

You May Also Be Interested in

Amphenol Advanced Sensors
ICL 50 OHM 25% 1.6A 11.4MM
Need more? Email Us
EPCOS (TDK)
ICL 1 OHM 20% 11.5A 15MM
Need more? Email Us
EPCOS (TDK)
ICL 2.5 OHM 20% 8.4A 15MM
Need more? Email Us
EPCOS (TDK)
ICL 2.5 OHM 20% 6.5A 15MM
Need more? Email Us
Ametherm
ICL 10 OHM 15% 3A 11.43MM
Need more? Email Us
Ametherm
ICL 10 OHM 15% 6A 12.7MM
Need more? Email Us
Ametherm
ICL 2.5 OHM 15% 15A 22.86MM
Need more? Email Us
Ametherm
ICL 1 OHM 25% 30A 31.75MM
Need more? Email Us
Ametherm
ICL 5 OHM 10% 6A 15.24MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8575 $51.4500
145+ $0.7036 $102.0220
225+ $0.6816 $153.3600
305+ $0.6596 $201.1780
395+ $0.6376 $251.8520
525+ $0.5717 $300.1425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess