EN
  • EN
  • DE

MF73T-1 5/12

Part No MF73T-1 5/12
Manufacturer Cantherm
Catalog Inrush Current Limiters (ICL)
Description ICL 5 OHM 20% 12A 20MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Inrush Current Limiters (ICL)
Mfr Cantherm
Series MF73T-1
Package Bulk
Product Status Active
R @ 25°C 5 Ohms
Tolerance ±20%
Current - Steady State Max 12 A
R @ Current 47 mOhms
Diameter 0.787" (20.00mm)
Lead Spacing 0.394" (10.00mm)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1375733-MF73T-1 5/12
Ultra Librarian 3D Model Ultra Librarian MF73T-1 5/12 CAD Model

Description

The MF73T-1 5/12 is an inrush current limiter (ICL) from the MF73T-1 series manufactured by Cantherm.

  • Series: MF73T-1
  • Tolerance: ±20%
  • Lead Spacing: 0.394" (10.00mm)
  • Resistance (25°C): 5 ohms
  • Steady-State Current: 12A
  • Diameter: 0.787" (20.00mm)
  • REACH: Unaffected
  • ECCN: EAR99
  • Product Status: Active
  • Packaging: Bulk

You May Also Be Interested in

Ametherm
ICL 25 OHM 20% 4A 15MM
Need more? Email Us
EPCOS (TDK)
ICL 60 OHM 20% 4A 15MM
Need more? Email Us
Ametherm
ICL 5 OHM 15% 7A 15.24MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 50 OHM 25% 1.6A 11.4MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 1.3 OHM 25% 8A 13.97MM
Lowest to $3.0859
EPCOS (TDK)
ICL 16 OHM 20% 3A 8.5MM
Need more? Email Us
Ametherm
ICL 1 OHM 25% 30A 31.75MM
Need more? Email Us
EPCOS (TDK)
ICL 16 OHM 20% 3A 13MM
Need more? Email Us
EPCOS (TDK)
ICL 1 OHM 20% 11.5A 15MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4133 $51.6625
295+ $0.3391 $100.0345
460+ $0.3285 $151.1100
630+ $0.3179 $200.2770
815+ $0.3073 $250.4495
1,090+ $0.2756 $300.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,930 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess