EN
  • EN
  • DE

PTCEL17R600MBE

Part No PTCEL17R600MBE
Manufacturer Vishay
Catalog Inrush Current Limiters (ICL)
Description ICL 60 OHM 17MM / Inrush Current Limiter 60 Ohms ±30% 0.670" (17.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Inrush Current Limiters (ICL)
Mfr Vishay Beyschlag/Draloric/BC Components
Series Automotive, AEC-Q200, PTCEL
Package Bulk
Product Status Active
R @ 25°C 60 Ohms
Tolerance ±30%
Diameter 0.670" (17.00mm)
Lead Spacing 0.197" (5.00mm)
Approval Agency UR
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1361672-PTCEL17R600MBE
Ultra Librarian 3D Model Ultra Librarian PTCEL17R600MBE CAD Model

Description

The Vishay PTCEL17R600MBE is an inrush current limiter (ICL) designed for circuit protection.

  • Tolerance: ±30%
  • Operating Temperature: -40°C to 105°C
  • Package: Bulk
  • Lead Spacing: 0.197" (5.00mm)
  • Diameter: 0.670" (17.00mm)
  • REACH: Affected
  • ECCN: EAR99
  • Approval: UR

You May Also Be Interested in

EPCOS (TDK)
ICL 2.2 OHM 20% 7A 15MM
Lowest to $0.2135
EPCOS (TDK)
ICL 15 OHM 20% 3A 15MM / Inrush Current Limiter 15 Ohms ±20% 3 A 0.591" (15.00mm)
Lowest to $0.3610
EPCOS (TDK)
ICL 10 OHM 20% 3.7A 15MM / Inrush Current Limiter 10 Ohms ±20% 3.7 A 0.591" (15.00mm)
Need more? Email Us
Cantherm
ICL 5 OHM 20% 14A 25MM
Lowest to $0.7868
EPCOS (TDK)
ICL 1 OHM 20% 16A 21MM
Lowest to $0.8573
Ametherm
ICL 25 OHM 20% 3A 16MM / Inrush Current Limiter 25 Ohms ±20% 3 A 0.630" (16.00mm)
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 22OHM 3300K / Inrush Current Limiter 22 Ohms ±20% 4 A 0.591" (15.00mm)
Lowest to $1.2520
Ametherm
ICL 1 OHM 15% 20A 22.86MM
Lowest to $2.1520
Cantherm
ICL 1 OHM 20% 20A 25MM
Lowest to $0.8575

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3751 $53.7510
23+ $4.4103 $101.4369
36+ $4.2725 $153.8100
49+ $4.1347 $202.6003
63+ $3.9969 $251.8047
84+ $3.5834 $301.0056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 508 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess