EN
  • EN
  • DE

PTCEL17R121NBE

Part No PTCEL17R121NBE
Manufacturer Vishay
Catalog Inrush Current Limiters (ICL)
Description ICL 120 OHM 17MM / Inrush Current Limiter 120 Ohms ±30% 0.670" (17.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Inrush Current Limiters (ICL)
Mfr Vishay Beyschlag/Draloric/BC Components
Series Automotive, AEC-Q200, PTCEL
Package Bulk
Product Status Active
R @ 25°C 120 Ohms
Tolerance ±30%
Diameter 0.670" (17.00mm)
Lead Spacing 0.197" (5.00mm)
Approval Agency UR
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1361770-PTCEL17R121NBE
Ultra Librarian 3D Model Ultra Librarian PTCEL17R121NBE CAD Model

Description

The 1361770-PTCEL17R121NBE is an inrush current limiter (ICL) from Vishay Beyschlag/Draloric/BC Components. It is part of the Automotive, AEC-Q200, PTCEL series and comes in a bulk package.

  • Resistance @ 25°C: 120 Ohms
  • Lead Spacing: 0.197" (5.00mm)
  • Operating Temperature: -40°C to 85°C
  • Approval Agency: UR
  • Status: Active

You May Also Be Interested in

Ametherm
ICL 1 OHM 15% 20A 22.86MM
Lowest to $2.1520
EPCOS (TDK)
ICL 4 OHM 20% 21MM
Lowest to $3.3300
EPCOS (TDK)
PTC RESETTABLE FUSE 560V 4DIP / Inrush Current Limiter 100 Ohms ±25%
Lowest to $2.2392
Vishay
ICL 120 OHM 17MM / Inrush Current Limiter 120 Ohms ±30% 0.670" (17.00mm)
Lowest to $2.4172
EPCOS (TDK)
ICL 1 OHM 20% 20A 26MM / Inrush Current Limiter 1 Ohms ±20% 20 A 1.024" (26.00mm)
Lowest to $1.0508
Ametherm
ICL 10 OHM 15% 1A 5MM
Lowest to $0.8036
EPCOS (TDK)
ICL 10 OHM 20% 3.7A 15MM / Inrush Current Limiter 10 Ohms ±20% 3.7 A 0.591" (15.00mm)
Need more? Email Us
Cantherm
ICL 1 OHM 20% 20A 25MM
Lowest to $0.8575
Murata Electronics North America
ICL 47 OHM 25% 27A 22MM / Inrush Current Limiter 47 Ohms ±25% 27 A 0.866" (22.00mm)
Lowest to $2.6302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4172 $50.7612
51+ $1.9834 $101.1534
79+ $1.9214 $151.7906
108+ $1.8594 $200.8152
140+ $1.7974 $251.6360
187+ $1.6115 $301.3505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess