EN
  • EN
  • DE

ATC700A5R6CT150XT

Part No ATC700A5R6CT150XT
Manufacturer American Technical Ceramics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046756-ATC700A5R6CT150XT
Categories OEM Parts(A-B)
Manufacturer American Technical Ceramics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATC700A5R6CT150XT CAD Model

Description

The ATC700A5R6CT150XT is a high-performance, single-layer ceramic capacitor manufactured by American Technical Ceramics (ATC). This capacitor is designed for critical applications requiring high Q, low ESR (Equivalent Series Resistance), and stable performance over a wide range of frequencies. Its compact size and rugged construction make it suitable for demanding environments.

Applications

  • RF Power Amplifiers: Used for impedance matching and bypassing in RF power amplifier circuits.
  • Microwave Circuits: Employed in microwave filters, oscillators, and matching networks.
  • Medical Electronics: Utilized in medical imaging and diagnostic equipment.
  • Military Communications: Found in military radios and communication systems.
  • High-Frequency Tuning: Used in high-frequency tuning circuits.

Features

  • High Q Factor: Provides a high Q factor for low loss and efficient performance.
  • Low ESR: Minimizes energy loss and heat generation.
  • High Self-Resonant Frequency: Offers a high self-resonant frequency for stable operation at high frequencies.
  • Tight Tolerance: Provides tight capacitance tolerance for accurate circuit performance.
  • Small Size: Features a compact size for space-constrained applications.
  • Rugged Construction: Designed with rugged construction for reliable operation in harsh environments.

Benefits

  • Improved Circuit Performance: High Q and low ESR enhance circuit efficiency and reduce losses.
  • Stable Operation: Stable performance over a wide range of frequencies ensures reliable operation.
  • Accurate Tuning: Tight capacitance tolerance enables accurate tuning and impedance matching.
  • Space Saving: Compact size allows for integration into small form factor devices.
  • Reliable Performance: Rugged construction ensures reliable performance in demanding environments.

Additional Details

The ATC700A5R6CT150XT has a capacitance value of 5.6 pF (picoFarads) with a tolerance indicated by the code. It is designed for surface mount applications. The capacitor's construction utilizes high-quality ceramic materials to ensure stable performance over temperature and voltage variations. Proper handling and soldering techniques are essential to avoid damage to the capacitor. Datasheets provide detailed information on the capacitor's electrical characteristics, mechanical dimensions, and soldering recommendations. The capacitor is commonly used in applications requiring precise and stable capacitance values at high frequencies. It is also available in various case sizes and termination styles to suit different mounting requirements.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess