Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr AMD Xilinx
Series Zynq®-7000
Package Tray
Architecture MCU, FPGA
Core Processor Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size 256KB
Peripherals DMA
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 800MHz
Primary Attributes Kintex™-7 FPGA, 275K Logic Cells
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 900-BBGA, FCBGA
Supplier Device Package 900-FCBGA (31x31)
Number of I/O 130
Base Product Number XC7Z035
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7B
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1124939-XC7Z035-3FFG900E
Ultra Librarian 3D Model Ultra Librarian XC7Z035-3FFG900E CAD Model

Description

This integrated circuit (IC) is part of the Zynq-7000 series and has the Win Source Part Number 1124939-XC7Z035-3FFG900E.

  • Core Processor: Dual ARM Cortex-A9 MPCore™ with CoreSight™
  • Speed: 800MHz
  • Package: Tray
  • Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Peripherals: DMA
  • I/O: 130
  • RAM Size: 256KB
  • FPGA: Kintex-7 FPGA with 275K Logic Cells
  • Architecture: MCU and FPGA
  • Package/Case: 900-BBGA, FCBGA
  • Temperature Range: 0°C ~ 100°C (TJ)
  • ECCN: 3A001A7B

You May Also Be Interested in

Lattice Semiconductor Corporation
LatticeECP/EC Family Data Sheet
Lowest to €39.7407
ECAD model for LFEC15E-3FN484C
Intel
IC FPGA 600 I/O 1517FBGA / series Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA
Need more? Email Us
ECAD model for 5SGXMA3K2F40C3N
Amd
IC FPGA 702 I/O 2104FCBGA / Virtex? UltraScale+? Field Programmable Gate Array (FPGA) IC 702 190976000 1313763 2104-BBGA, FCBGA
Lowest to €995.9578
ECAD model for XCVU5P-2FLVB2104I
Microchip Technology
IC FPGA 221 I/O 324FBGA
Need more? Email Us
ECAD model for A3PE3000L-1FGG324I
Xilinx Inc.
XA Spartan-3E Automotive | IC FPGA 190 I/O 256FTBGA
Lowest to €61.5423
ECAD model for XA3S1200E-4FTG256Q
Lattice Semiconductor Corporation
IC FPGA 279 I/O 324CABGA / series Field Programmable Gate Array (FPGA) IC 279 94208 4320 324-LFBGA
Lowest to €34.7830
ECAD model for LCMXO3LF-4300C-5BG324C
Intel
IC FPGA 294 I/O 484UBGA
Need more? Email Us
ECAD model for EP2C50U484I8N
Microsemi Corporation
IC FPGA 80 I/O 132QFN / series Field Programmable Gate Array (FPGA) IC 80 18432 1536 132-WFQFN
Lowest to €128.2263
ECAD model for AGL060V5-QNG132
Intel
IC FPGA 384 I/O 896FBGA
Need more? Email Us
ECAD model for 5AGXMA5G6F31C6N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €143.5924 €143.5924
2+ €138.8060 €277.6120
3+ €124.4468 €373.3403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 700 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention