The AMD XC7Z015-2CLG485I is a system-on-chip (SoC) from AMD. It is an integrated circuit that combines a dual ARM Cortex-A9 MPCore™ processor with CoreSight™ and an Artix-7 FPGA. The XC7Z015-2CLG485I belongs to the Zynq-7000 series. It comes in a tray package with a standard package of 84 pieces. This SoC offers a high level of connectivity with features like CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, and USB OTG. It has 130 I/Os, 256KB of RAM, and a speed of 766MHz. The XC7Z015-2CLG485I is surface mountable and comes in a 485-LFBGA, CSPBGA package. It can operate in a temperature range of -40°C to 100°C. This SoC is an active product from AMD, suitable for use in applications that require both microcontroller and FPGA functionalities.
- Series: Zynq-7000
- Package Type: Tray
- Standard Package: 84 pieces
- I/Os: 130
- RAM: 256KB
- Speed: 766MHz
- Mounting: Surface Mount
- Package: 485-LFBGA, CSPBGA
- Operating Temperature: -40°C to 100°C