Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series XC4000E/X
Package Tray
Product Status Obsolete
Number of LABs/CLBs 196
Number of Logic Elements/Cells 466
Total RAM Bits 6272
Number of I/O 61
Number of Gates 5000
Voltage - Supply 4.75V ~ 5.25V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 84-LCC (J-Lead)
Supplier Device Package 84-PLCC (29.31x29.31)
Base Product Number XC4005E
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 15
Win Source Part Number 1105330-XC4005E-2PC84C
Ultra Librarian 3D Model Ultra Librarian XC4005E-2PC84C CAD Model

Description

The AMD Xilinx XC4005E-2PC84C is an integrated circuit that belongs to the XC4000E/X series.

  • Package: Tray
  • I/O: 61
  • LABs/CLBs: 196
  • Logic Elements/Cells: 466
  • Total RAM Bits: 6272
  • Gates: 5000
  • Voltage Supply: 4.75V ~ 5.25V
  • Package/Case: 84-LCC (J-Lead)
  • Supplier Device Package: 84-PLCC (29.31x29.31)
  • Temperature Range of Operation: 0°C ~ 85°C (TJ)
  • EAR99: Yes
  • REACH: Unaffected
  • RoHS: Non-Compliant

You May Also Be Interested in

Intel
IC FPGA 223 I/O 383MBGA / series Field Programmable Gate Array (FPGA) IC 223 2002944 25000 383-TFBGA
Need more? Email Us
ECAD model for 5CEFA2M13I7N
Intel
IC FPGA 178 I/O 256FBGA
Need more? Email Us
ECAD model for 10M25DAF256I7P
Xilinx Inc.
FPGA Virtex-E 82944 Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 456-Pin FPBGA Tray
Need more? Email Us
ECAD model for XCV300E-6FGG456C
Microsemi Corporation
IC FPGA 81 I/O 100TQFP / eX Family FPGAs
Need more? Email Us
ECAD model for EX256-TQG100I
Microchip Technology
IC FPGA 68 I/O 100VQFP
Need more? Email Us
ECAD model for AGLN250V5-VQG100I
Xilinx Inc.
IC FPGA 640 I/O 1136FCBGA
Lowest to $1,629.0908
ECAD model for XC5VFX100T-1FFG1136I
Amd
IC FPGA 640 I/O 1136FCBGA / series Field Programmable Gate Array (FPGA) IC 640 8994816 94208 1136-BBGA, FCBGA
Need more? Email Us
ECAD model for XC5VSX95T-1FF1136C
Intel
IC FPGA 488 I/O 780FBGA / series Field Programmable Gate Array (FPGA) IC 488 6543360 142500 780-BBGA, FCBGA
Need more? Email Us
ECAD model for EP3SL150F780C3N
Microchip Technology
IC FPGA 83 I/O 100QFP
Need more? Email Us
ECAD model for A42MX09-PQG100M

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention