Products specifications Report Issue?

Terminal Type Circular
Stud/Tab Size 1/4 Stud
Thickness 0.040" (1.02mm)
Width - Outer Edges 0.530" (13.46mm)
Length - Overall 1.260" (32.00mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 10-12 AWG
Insulation Insulated
Color Yellow
Contact Material Copper, ETP
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636785-94742
Ultra Librarian 3D Model Ultra Librarian 94742 CAD Model

You May Also Be Interested in

Panduit Corp
CONN RING CIRC 14-16AWG #10
Need more? Email Us
ECAD model for PV14-10RX-M
Mill-Max Manufacturing Corp.
CIRCUIT PIN PRNTD .150\
Need more? Email Us
ECAD model for 3156-4-00-15-00-00-08-0
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #1/4
Need more? Email Us
ECAD model for LCAN1/0-14-X
Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=8.33MM
Need more? Email Us
ECAD model for 2703-2-00-01-00-00-07-0
Mill-Max Manufacturing Corp.
TERM TURRET PIN
Need more? Email Us
ECAD model for 2706-2-00-80-00-00-07-0
TE Connectivity
CONN TERM RECT TONG 10-12 AWG #5
Need more? Email Us
ECAD model for 327954
TE Connectivity
CONN RING CIRC 4AWG #1/4 CRIMP
Lowest to $6.6833
ECAD model for 54748-1
Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=7.14MM
Need more? Email Us
ECAD model for 2702-2-00-01-00-00-07-0
Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=9.14MM
Need more? Email Us
ECAD model for 2801-3-00-44-00-00-07-0

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention