Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 405095-XC3190A-4PC84C
Ultra Librarian 3D Model Ultra Librarian XC3190A-4PC84C CAD Model

Description

The XC3190A-4PC84C is an FPGA (Field Programmable Gate Array) integrated circuit designed for embedded applications.

  • Series: XC3000A/L
  • Manufacturer: AMD
  • Status: Active
  • Verified: No
  • Package Type: Bulk
  • Standard Package: 1 piece
  • Category: Integrated Circuits (ICs) - Embedded - FPGAs
  • ECCN: EAR99
  • MSL: 3 (168 Hours)

You May Also Be Interested in

Xilinx Inc.
IC FPGA 296 I/O 484FBGA
Lowest to $120.6520
ECAD model for XC6SLX150T-2FGG484I
Microsemi Corporation
IC FPGA 158 I/O 208QFP
Lowest to $891.2800
ECAD model for APA600-PQG208M
Amd
IC SOC CORTEX-A53 784FCBGA / Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 256K+ Logic Cells 500MHz, 600MHz, 1.2GHz 784-FCBGA (23x23)
Lowest to $216.5334
ECAD model for XCZU5EV-1SFVC784E
Microsemi Corporation
IC FPGA 177 I/O 256FBGA
Lowest to $202.1251
ECAD model for A3P1000-2FG256I
Xilinx Inc.
IC FPGA 480 I/O 1136FCBGA
Lowest to $1,304.3292
ECAD model for XC5VLX50T-1FF1136I
Intel
IC FPGA 426 I/O 780FBGA
Need more? Email Us
ECAD model for EP1S10F780C6N
Lattice Semiconductor Corporation
IC FPGA 334 I/O 484FBGA
Lowest to $45.9234
ECAD model for LCMXO2-7000HC-4FG484C
Intel
IC FPGA 130 I/O 169UBGA
Lowest to $108.3334
ECAD model for 10M04SCU169C8G
Microsemi Corporation
40MX and 42MX FPGA Families | IC FPGA 57 I/O 100QFP
Need more? Email Us
ECAD model for A40MX02-PQ100I

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention