Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Universal Shift Register
Number of Circuits 8-Bit
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-DIP
Win Source Part Number 785126-M74HC299B1R
Popularity Medium
Supply and Demand Status Limited
Family Name M74HC299
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M74HC299B1R CAD Model

Description

STMicroelectronics M74HC299B1R 8-Bit Universal Shift/Storage Register

The M74HC299B1R is a high-speed CMOS 8-bit universal shift/storage register designed and manufactured by STMicroelectronics. This integrated circuit is engineered to interface directly with the high-speed performance requirements of modern digital systems. With its versatile configuration, the M74HC299B1R can operate in multiple modes, making it an ideal choice for a wide range of applications, including data storage, data shifting, and data manipulation tasks.

The device features an 8-bit parallel input/output data bus, which can be operated in three distinct modes: parallel, serial shift left, and serial shift right. This flexibility allows the M74HC299B1R to be used in various bidirectional data transfer scenarios. The parallel input/output capability enables the device to act as a temporary storage register or a buffer, providing a bridge between mismatched data buses.

In addition to its versatile data handling capabilities, the M74HC299B1R offers a direct overriding clear (SRCLR) input as well as a clock (CP) input. The SRCLR input allows for the immediate clearing of the register, ensuring that data can be quickly erased when necessary. The clock input is used to synchronize data movement, which is essential for maintaining data integrity during high-speed operations.

The M74HC299B1R also includes an output enable (OE) input, which controls the bus transceiver function. When OE is active, the device's outputs are enabled, allowing data to be read from the register. When OE is inactive, the outputs are in a high impedance state, effectively isolating the register from the data bus.

Constructed with silicon gate CMOS technology, the M74HC299B1R offers the benefits of high-speed operation similar to LSTTL combined with the low power consumption of standard CMOS integrated circuits. This makes it suitable for interfacing with TTL logic levels while maintaining the power efficiency critical in battery-operated and power-sensitive systems.

The M74HC299B1R is available in a 20-pin plastic DIP package, ensuring it is easily integrated into a variety of circuit boards. Its robust design and functionality make it a reliable component for designers looking to implement shift register or storage register functions in their digital logic designs.

With its combination of versatility, high-speed performance, and power efficiency, the STMicroelectronics M74HC299B1R is a valuable addition to any digital system requiring reliable data handling capabilities.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Bus XCVR Single 18-CH 3-ST 56-Pin TSSOP T/R
Need more? Email Us
ECAD model for SN74ALVCH16524DGGR
Texas Instruments
IC UNIV BUS DVR 16BIT 48TVSOP / 16-bit universal bus driver with 3-state outputs
Need more? Email Us
ECAD model for SN74AVC16334DGVR
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74ALVCH16601DLR
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for GTLP16612MERX
IDT, Integrated Device Technology Inc
3.3V CMOS 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Lowest to $3.0333
ECAD model for IDT74ALVC162835PA
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Bus XCVR Single 18-CH 3-ST 56-Pin SSOP T/R
Need more? Email Us
ECAD model for SN74ALVC162835DLR
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for IDT74ALVC162245PV
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $8.2361
ECAD model for GTLP16612MEA
IDT, Integrated Device Technology Inc
3.3V CMOS 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for IDT74ALVCF162835APA

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention