Product Overview: ATMEGA48PA-MUR from Microchip Technology
The ATMEGA48PA-MUR is a high-performance, low-power AVR® 8-bit microcontroller from the industry-leading manufacturer, Microchip Technology. This microcontroller utilizes the advanced RISC architecture, offering a seamless blend of power efficiency and processing capability, making it an ideal choice for a wide range of applications.
Key Features
- Processing Power: With a CPU speed reaching up to 20MHz, the ATMEGA48PA-MUR provides robust processing capabilities for complex tasks.
- Memory: It comes equipped with 4KB of in-system programmable flash, 256B EEPROM, and 512B SRAM, which allows for flexible data storage and management.
- I/O Ports: The device features 23 general-purpose I/O lines, which can be configured to support a variety of peripherals and user-defined functions.
- Power Efficiency: It operates within a voltage range of 1.8-5.5V, ensuring energy efficiency for battery-powered applications.
- Analog Features: The microcontroller includes a 6-channel, 10-bit analog-to-digital converter (ADC) for accurate analog signal processing.
- Communication: Comprehensive communication options are available, including SPI, I2C, and USART interfaces, facilitating easy integration with other systems and peripherals.
- Packaging: The ATMEGA48PA-MUR is available in a 32-lead TQFP package, which is suitable for space-constrained applications.
- Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
Applications
The ATMEGA48PA-MUR is incredibly versatile and can be used in various applications, including but not limited to:
- Automotive systems
- Industrial control systems
- Smart home devices
- Medical equipment
- Consumer electronics
- Power management systems
Support and Resources
Microchip Technology provides extensive support for the ATMEGA48PA-MUR, including detailed datasheets, application notes, and development tools. Engineers can take advantage of the Atmel Studio IDE and the Atmel START code configurator for streamlined development and debugging processes.