EN
  • EN
  • DE

SC40033AC

Part No SC40033AC
Manufacturer Amd
Catalog OEM Parts ( S )
Description Microcontroller, 32-Bit, FLASH, 33MHz, CMOS, PBGA292
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017198-SC40033AC
Categories OEM Parts( S )
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC40033AC CAD Model

Description

The SC40033AC is an OEM part that belongs to the S category.

  • Description: High-performance microprocessor that offers exceptional speed and reliability
  • Versatility: Can be used in various applications, including automotive, industrial, and consumer electronics
  • RoHS: Non-compliant
  • Supply: Currently facing a shortage

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess