Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr AMD
Package Bulk
Product Status Active
Programmable Not Verified
Programmable Type PAL
Number of Macrocells 64
Voltage - Input 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 652501-PAL20R6-7JC
Ultra Librarian 3D Model Ultra Librarian PAL20R6-7JC CAD Model

Description

The PAL20R6-7JC is a programmable logic device (PLD) manufactured by AMD.

  • Category: It belongs to the category of embedded PLDs.
  • Package: It comes in a bulk package containing 1 piece.
  • Voltage Input Range: The voltage input range for this PLD is 4.75V to 5.25V.
  • Programmable: The PAL20R6-7JC is not programmable.
  • Type: It is specifically classified as a PAL type PLD.
  • Macrocells: It has 64 macrocells.
  • Mounting: It is designed for surface mount mounting.
  • Package/Case: The package or case for this PLD is 28-LCC (J-Lead).
  • Supplier Device Package: with a supplier device package of 28-PLCC (11.51x11.51).
  • MSL Level: It has an MSL level of 3, indicating it can withstand 168 hours of moisture sensitivity.
  • REACH Status: The REACH status of this product is undefined by the vendor.
  • HTSUS Code: The HTSUS code for this PLD is 8542.39.0001.
  • Status: The PAL20R6-7JC is an active product in the market.

You May Also Be Interested in

Amd
Need more? Email Us
ECAD model for PALCE16V8Q-25
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
ECAD model for ATF16V8CZ-15XC
Others
Need more? Email Us
ECAD model for PAL20L10ACNS
Microchip Technology
IC PLD 8MC 15NS 24DIP / SPLD ATF20V8B Family 300 Gates 8 Macro Cells 62MHz 5V 24-Pin PDIP
Need more? Email Us
ECAD model for ATF20V8BQL-15PU
Others
Lowest to $2.5750
ECAD model for PAL20R4ACNS
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $4.4290
ECAD model for ATF22V10CQZ-20XU
Amd
Need more? Email Us
ECAD model for PALCE20V8Q-25PI/4
Others
Need more? Email Us
ECAD model for PAL16L88CN
Others
Need more? Email Us
ECAD model for PAL16L18B-2CN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention